EN
  • EN
  • DE
  • IT

MAX2640AUT+T

Part No MAX2640AUT+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP SIGE ULTRA LN SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Frequency 300MHz ~ 2.5GHz
P1dB -22dBm
Gain 15.1dB
Noise Figure 0.9dB ~ 1.1dB
RF Type Cellular, GPS, PCS
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 7.8mA
Test Frequency 900MHz
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 702721-MAX2640AUT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2640
Introduction Date February 01, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX2640AUT+T CAD Model

Description

Product Overview: Maxim Integrated MAX2640AUT+T

The MAX2640AUT+T from Maxim Integrated is a high-performance, ultra-small, low-noise amplifier (LNA) designed to enhance the signal quality and sensitivity of wireless receivers for various applications. This LNA operates in the frequency range from 400MHz to 2500MHz, making it suitable for a wide array of RF applications, including but not limited to GPS, ISM bands, and wireless LANs.

Key Features

  • Frequency Range: The device is capable of operating over a broad frequency range, making it versatile for use in multiple wireless communication systems.
  • Low Noise Figure: With a low noise figure of 1.5dB at 900MHz, the MAX2640AUT+T ensures minimal signal degradation and maximizes the signal-to-noise ratio (SNR), which is critical for high-sensitivity applications.
  • High Linearity: The LNA provides excellent linearity with an input third-order intercept point (IIP3) of +10dBm, which is essential for maintaining signal fidelity in the presence of strong interfering signals.
  • Low Current Consumption: The device is optimized for power-sensitive applications, consuming only 4.5mA of supply current, which helps in extending battery life in portable devices.
  • Adjustable Current and Gain: Users can adjust the device's current and gain to meet specific system requirements, thereby providing greater design flexibility.
  • Ultra-Small Package: The MAX2640AUT+T comes in a tiny 6-pin SOT23 package, making it ideal for space-constrained applications.

Applications

  • GPS Receivers
  • ISM Band Transceivers
  • Wireless LANs
  • Low-Noise Block (LNB) Converters
  • Other RF Front-End Applications

The MAX2640AUT+T is engineered to deliver reliable performance with a supply voltage range of 2.7V to 5.5V, allowing it to be used in a variety of power environments. Its robust design includes a power-down feature that reduces the supply current to less than 1µA, further conserving power when the amplifier is not in use. This LNA is an excellent choice for designers looking to improve the performance of their wireless systems without compromising on power efficiency or board space.

With its combination of low noise, high linearity, and compact form factor, the MAX2640AUT+T from Maxim Integrated is an ideal solution for enhancing the performance of RF front-ends in a multitude of wireless communication devices.

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,499 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess