EN
  • EN
  • DE

MAX2624EUA+T

Part No MAX2624EUA+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC SELF-CONTAINED VCO 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Function VCO
Frequency 947MHz ~ 998MHz
RF Type ISM
Secondary Attributes On-Chip 50 Ohm Output Match
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 702708-MAX2624EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Introduction Date August 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX2624EUA+T CAD Model

Description

Maxim Integrated MAX2624EUA+T Voltage-Controlled Oscillator

The MAX2624EUA+T from Maxim Integrated is a high-performance, voltage-controlled oscillator (VCO) designed for use in a variety of communication systems. This compact, monolithic device operates over a wide frequency range from 650MHz to 2.5GHz, making it an ideal choice for applications in wireless communication such as GSM, PCS, DCS, WiMAX, and WLAN systems.

One of the key features of the MAX2624EUA+T is its integrated varactor and feedback capacitors, which minimize the number of external components required and simplify the overall design process for RF system designers. This leads to a reduction in both board space and system cost. Its low-phase-noise performance ensures high-quality signal generation, which is critical for maintaining the integrity of the communication link.

The device is housed in a space-saving 8-pin µMAX package, which is highly beneficial for designs where board space is at a premium. Additionally, the MAX2624EUA+T is offered in a tape and reel format (denoted by the '+T'), facilitating its use in automated manufacturing processes, thus improving production efficiency and reducing assembly costs.

With a wide supply voltage range of 2.7V to 5.5V, the MAX2624EUA+T is versatile and can be easily integrated into various system architectures. The VCO's linear tuning characteristic allows for a straightforward frequency control interface, which can be achieved by varying the tuning voltage. This feature provides designers with the flexibility to accurately set the desired oscillation frequency according to the specific requirements of their application.

In summary, the Maxim Integrated MAX2624EUA+T VCO offers an excellent combination of wide frequency range, low phase noise, and ease of integration. Its compact size, high performance, and flexibility make it a suitable choice for designers looking to optimize their RF designs for both performance and cost.

For detailed specifications and application notes, designers are encouraged to refer to the official Maxim Integrated datasheet for the MAX2624EUA+T, which provides comprehensive information to support successful integration into their projects.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2265 $61.1325
12+ $10.0321 $120.3852
18+ $9.7186 $174.9348
25+ $9.4051 $235.1275
32+ $9.0916 $290.9312
43+ $8.1511 $350.4973
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess