EN
  • EN
  • DE

MAX2622EUA-T

Part No MAX2622EUA-T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC VCO OSCILLATOR UMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose VCO
Frequency 855MHz to 881MHz
RF Type European ISM Band
Secondary Attributes On-Chip 50 Ohm Output Match
Case / Package 8-uMAX
Win Source Part Number 119403-MAX2622EUA-T
Ultra Librarian 3D Model Ultra Librarian MAX2622EUA-T CAD Model

Description

The MAX2622EUA-T is a high-performance, integrated voltage-controlled oscillator (VCO) designed and manufactured by Maxim Integrated. This compact and efficient component is a perfect solution for applications requiring a stable and precise VCO with a low phase noise characteristic.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it versatile for various applications including wireless communication systems.
  • Low Phase Noise: It offers excellent phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Integrated Oscillator: The MAX2622EUA-T integrates the oscillator and output buffer, reducing the need for external components and simplifying the design process.
  • Single Supply Operation: It operates from a single +2.7V to +5.5V supply, providing design flexibility and ease of integration into existing systems.
  • Compact Package: Available in an 8-pin µMAX package, the MAX2622EUA-T saves board space and is suitable for space-constrained applications.

Applications

The MAX2622EUA-T is ideal for a variety of applications, including but not limited to:

  • Base Stations
  • Wireless Local Loop
  • Wireless LANs
  • Portable Radios
  • Phase-Locked Loops (PLLs)

Performance and Quality

Maxim Integrated is known for its commitment to quality and performance. The MAX2622EUA-T is manufactured to the highest standards to ensure reliable operation and longevity. Its robust design is suited for demanding environments and consistent performance.

Ordering Information

The MAX2622EUA-T is available for order, and it comes in tape and reel packaging for ease of manufacturing and assembly processes. For detailed specifications, application notes, and additional resources, visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess