EN
  • EN
  • DE

MAX2599ELB+

Part No MAX2599ELB+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 210036-MAX2599ELB+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2599ELB+ CAD Model

Description

MAX2599ELB+ from Maxim Integrated

The MAX2599ELB+ is a state-of-the-art integrated circuit designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This IC is specifically engineered for high-performance radio-frequency (RF) applications, offering a compact and efficient solution for designers and engineers working on advanced communication systems.

As a part of Maxim's extensive RF product lineup, the MAX2599ELB+ stands out for its versatility and high level of integration. It is ideally suited for use in a variety of wireless applications, including but not limited to, cellular base stations, wireless backhaul, and other infrastructure equipment that demands high linearity, low noise, and exceptional signal integrity.

Key Features:

  • High Integration: The MAX2599ELB+ integrates multiple functions into a single chip, reducing the need for additional external components and simplifying the design process for RF systems.
  • Frequency Range: This IC operates over a broad frequency range, making it adaptable for various communication bands and protocols.
  • Low Noise Figure: With its low noise figure, the MAX2599ELB+ ensures that signal quality is maintained, which is critical for achieving high data rates and reliable communication links.
  • High Linearity: The device provides excellent linearity, which is essential for maintaining signal fidelity and reducing distortion in complex modulation schemes.
  • Power Efficiency: Maxim Integrated's focus on power efficiency is evident in the MAX2599ELB+, which operates with minimal power consumption, thereby extending the life of battery-powered devices and reducing thermal challenges in high-power systems.

The MAX2599ELB+ is available in a compact package, which is ideal for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it suitable for deployment in harsh environmental conditions.

For those looking to integrate the MAX2599ELB+ into their designs, Maxim Integrated provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist with the implementation and optimization of the IC in various applications.

You May Also Be Interested in

ESMT
Lowest to $3.2617
EliteMT
Lowest to $2.1853
ESMT
Need more? Email Us
EliteMT
Lowest to $3.4246
Shindengen
Lowest to $0.2021
ESMT
Need more? Email Us
ESMT
Lowest to $2.9349
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7071 $59.7485
85+ $1.4010 $119.0850
130+ $1.3571 $176.4230
180+ $1.3132 $236.3760
230+ $1.2693 $291.9390
305+ $1.1377 $346.9985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,130 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess