EN
  • EN
  • DE

MAX2597ELB

Part No MAX2597ELB
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 210035-MAX2597ELB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2597ELB CAD Model

Description

Maxim Integrated MAX2597ELB Product Overview

The MAX2597ELB from Maxim Integrated is a comprehensive, high-performance RF integrated circuit designed for use in a variety of wireless applications. This versatile component integrates a VCO (Voltage-Controlled Oscillator) and fractional-N frequency synthesizer, making it an ideal choice for designers looking to enhance the efficiency and performance of their RF designs.

Key Features

  • Integrated VCO: The built-in Voltage-Controlled Oscillator provides a stable and precise frequency source, which is essential for RF communication systems.
  • Fractional-N Frequency Synthesizer: This feature allows for fine frequency resolution and tuning, which is critical in applications requiring precise frequency control.
  • Low Phase Noise: The MAX2597ELB offers low phase noise performance, ensuring high-quality signal transmission and reception.
  • Compact Design: Its small form factor is ideal for space-constrained applications, making it a versatile choice for a wide range of wireless products.

Applications

The MAX2597ELB is suitable for a broad range of applications, including but not limited to:

  • Wireless Local Area Networks (WLANs)
  • Wireless Personal Area Networks (WPANs)
  • Base Station Transceivers
  • Wireless Infrastructure
  • Point-to-Point Communication Systems

Technical Specifications

The device operates over a wide frequency range, offering designers the flexibility to use it in various frequency bands. Additionally, it is designed to work with a single supply voltage, simplifying power supply design.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2597ELB is no exception. It is manufactured to meet high standards, ensuring stable performance over its operational lifespan. Designers can rely on this product to deliver consistent results in their wireless communication projects.

Conclusion

The MAX2597ELB from Maxim Integrated is a sophisticated RF component that offers a blend of performance, integration, and quality. Its advanced features make it an excellent choice for engineers and designers looking to build or upgrade wireless communication systems with a reliable and efficient frequency synthesizer and VCO solution.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
STMicroelectronics
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Agere Systems
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
EliteMT
Lowest to $3.4246
Omron
Need more? Email Us
EliteMT
Lowest to $3.7539
ESMT
Lowest to $1.2913

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,421 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess