EN
  • EN
  • DE

RC525-3R3J

Part No RC525-3R3J
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 291216-RC525-3R3J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC525-3R3J CAD Model

Description

The RC525-3R3J is a thick film chip resistor manufactured by Yageo. It's a surface-mount resistor designed for various electronic circuits, providing a specific resistance value for current limiting, voltage division, and other general-purpose applications. The "3R3J" designation indicates a resistance of 3.3 ohms with a 5% tolerance.

Applications:

  • Current limiting in LED circuits: Restricts current flow to protect LEDs.
  • Voltage division in sensor circuits: Creates voltage dividers for signal conditioning.
  • Pull-up and pull-down resistors in digital circuits: Provides stable logic levels.
  • Termination resistors in transmission lines: Reduces signal reflections and improves signal integrity.
  • General-purpose resistance in various electronic circuits: Used in a wide range of applications where specific resistance values are needed.

Features:

  • Thick Film Construction: Provides stable resistance values.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • Compact Size: Allows for use in space-constrained applications.
  • Wide Resistance Range: Available in a wide range of resistance values.
  • High Reliability: Provides stable and reliable performance.

Benefits:

  • Precise Resistance Value: Ensures accurate circuit performance.
  • Easy to Integrate: Simplifies circuit design and assembly.
  • Compact Design: Allows for high-density circuit layouts.
  • Stable Performance: Provides reliable operation under various conditions.

Additional Details:

The RC525-3R3J, like other chip resistors, has specific power rating, temperature coefficient, and voltage rating details available in the product datasheet from Yageo. This datasheet also specifies the package size (e.g., 0805, 1206) and other physical dimensions. Ensure to consult the official datasheet for comprehensive specifications and application guidelines. The "J" suffix indicates a 5% tolerance.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess