EN
  • EN
  • DE

MAX253EPA+

Part No MAX253EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC XFRMR DRIVER RS485 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Transformer Driver
Operating Supply Current 450μA
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 141328-MAX253EPA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX253EPA+ CAD Model

Description

Maxim Integrated MAX253EPA+ Isolated Power Driver

The MAX253EPA+ is a superior isolated power driver from Maxim Integrated, designed to simplify the task of creating isolated DC-to-DC power supplies. This integrated circuit is a monolithic oscillator/power-driver, specifically engineered to provide a high-efficiency interface between a low-voltage digital microcontroller and an isolated primary power transformer.

One of the key features of the MAX253EPA+ is its capability to drive a transformer directly, which in turn can provide isolated power supplies without the need for additional switch-mode power supply components. This makes it an ideal choice for applications where space is at a premium and efficiency is crucial.

The device operates from a wide input voltage range of 4.75V to 5.25V, making it versatile for various low-voltage applications. Its operating frequency is set at 500kHz, which allows for the use of small, low-cost transformers. This high-frequency operation also helps in reducing the size of the required magnetics, which contributes to a more compact overall design.

The MAX253EPA+ incorporates an internal oscillator that requires no external frequency-setting components, thus further simplifying the design process. Additionally, it features a low 2mA quiescent current, which enhances its efficiency in standby modes, making it suitable for low-power applications.

For safety and reliability, the MAX253EPA+ includes thermal shutdown and current-limit features. These protections ensure that the device operates within safe parameters, protecting both the IC and the connected components from potential damage due to overheating or overcurrent conditions.

This power driver comes in an 8-pin DIP package, which is easy to integrate into various PCB layouts. It is commonly used in isolated data-acquisition systems, isolated power supplies for CAN and RS-485/RS-232 networks, and other industrial applications where electrical isolation is necessary.

In summary, the MAX253EPA+ from Maxim Integrated is a robust and efficient solution for designers looking to implement isolated power supplies with minimal external components and design complexity. Its combination of high-frequency operation, integrated features, and protective mechanisms make it a reliable choice for a wide range of isolated power applications.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2893 $60.8679
7+ $16.6476 $116.5332
10+ $16.1274 $161.2740
13+ $15.6071 $202.8923
17+ $15.0869 $256.4773
23+ $13.5262 $311.1026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 351 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess