EN
  • EN
  • DE

MAX253CSA+T

Part No MAX253CSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC DRVR TRANSFORMER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Transformer Driver
Operating Supply Current 450μA
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021368-MAX253CSA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX253
Introduction Date January 01, 1994
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX253CSA+T CAD Model

Description

Product Overview: MAX253CSA+T from Maxim Integrated

The MAX253CSA+T is a cutting-edge transformer driver integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This IC is specifically engineered to provide a simple and efficient solution for driving transformers in isolated power supplies. Its compact size and high-performance features make it an excellent choice for a wide range of applications, including industrial, medical, and telecommunications systems.

Key Features

  • Integrated Oscillator: The MAX253CSA+T comes with an on-chip oscillator that operates at a fixed frequency of 300kHz, which simplifies the design process and reduces external component count.
  • High Efficiency: With its push-pull topology, the device achieves high power efficiency, making it suitable for applications where power conservation is critical.
  • Low Power Operation: It operates with a supply voltage ranging from 4.75V to 5.25V, which allows for low power consumption and compatibility with standard 5V power supplies.
  • Thermal Protection: The MAX253CSA+T is equipped with thermal shutdown protection, which prevents damage from overheating by automatically shutting down the IC at excessive temperatures.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The versatility of the MAX253CSA+T makes it suitable for various applications where isolated power supplies are required. Some common applications include:

  • Isolated RS-232/RS-485/RS-422 interfaces
  • Isolated analog-to-digital converters (ADCs)
  • Power supply modules
  • Industrial control systems
  • Medical equipment

Package and Quality

The MAX253CSA+T is offered in a compact 8-pin SOIC package, allowing for efficient space utilization on printed circuit boards (PCBs). Maxim Integrated's commitment to quality ensures that this product meets high-reliability standards, making it a trustworthy component for critical and sensitive applications.

With its robust design, ease of use, and efficient performance, the MAX253CSA+T from Maxim Integrated stands out as a superior choice for designers seeking a reliable transformer driver solution.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess