EN
  • EN
  • DE
  • IT

MAX25302BATD/V+T

Part No MAX25302BATD/V+T
Manufacturer Maxim Integrated
Catalog OEM Souring
Description 1W Primary-Side Transforme H-Bridge Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464152-MAX25302BATD/V+T
Manufacturer Maxim Integrated
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5V
Voltage Dropout (Max) 0.3V @ 2A
Current - Output 2A
PSRR 70dB ~ 40dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Current Limit, Reverse Current, Over Temperature
Operating Temperature -40°C ~ 125°C (TJ)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-TDFN (3x3.5)
Ultra Librarian 3D Model Ultra Librarian MAX25302BATD/V+T CAD Model

Description

The MAX25302BATD/V+T is an innovative electronic component from Maxim Integrated, now a part of Analog Devices, known for its specialization as a 1W Primary-Side Transformer H-Bridge Driver. This device is designed to drive transformer primary windings in various isolated power supply applications with remarkable efficiency and reliability. It operates by using a high-frequency switching technique, which enables the conversion of electrical power with minimum losses, making it ideally suited for applications requiring isolation, like industrial control systems, medical equipment, and telecom infrastructure. The primary-side control mechanism simplifies the design by eliminating the need for optocouplers or secondary-side feedback circuits, thereby reducing component count and overall system cost. The MAX25302BATD/V+T features built-in protection against overcurrent, overtemperature, and undervoltage, ensuring robust operation under adverse conditions. Its compact size and high level of integration make it an excellent choice for designers looking to minimize footprint while maximizing performance in isolated power supplies.

You May Also Be Interested in

Texas Instruments
NSC
Need more? Email Us
NDK
IC
Need more? Email Us
Murata Electronics North America
Power inductor (SMD type) 1.0 UH 2.7A
Lowest to $0.1042
Texas Instruments
Converte CMOS
Need more? Email Us
Nexperia USA Inc.
bipola junction transistor
Need more? Email Us
NEC
Transistor
Need more? Email Us
NEC
Integrated Circuits (ICs)
Need more? Email Us
NEC
TFT 8.4" LCD Panel
Need more? Email Us
NEC
Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3484 $51.6648
52+ $1.9269 $100.1988
81+ $1.8667 $151.2027
111+ $1.8065 $200.5215
144+ $1.7462 $251.4528
192+ $1.5656 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 733 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess