EN
  • EN
  • DE
  • IT

MAX25301BATB/V+T

Part No MAX25301BATB/V+T
Manufacturer Maxim Integrated
Catalog OEM Souring
Description 1W Primary-Side Transforme H-Bridge Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464251-MAX25301BATB/V+T
Manufacturer Maxim Integrated
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Output Configuration Positive
Output Type Programmable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.3V
Voltage Dropout (Max) 0.3V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 2mA
PSRR 70dB ~ 40dB (1kHz ~ 1MHz)
Control Features Enable, Reset Output
Protection Features Over Current, Over Temperature, Reverse Current
Operating Temperature -40°C ~ 125°C (TJ)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x3)
Ultra Librarian 3D Model Ultra Librarian MAX25301BATB/V+T CAD Model

Description

The MAX25301BATB/V+T is an innovative 1W primary-side transformer H-bridge driver designed by Maxim Integrated, now part of Analog Devices. This driver is engineered to provide a highly efficient and compact solution for isolated power supply applications by driving a transformer’s primary side directly. It simplifies the design of isolated DC-DC converters, especially suitable for low-power applications where space and efficiency are critical considerations. The device supports a wide range of input voltages, making it versatile for various applications including isolated data communication interfaces, small-scale power supplies, and other circuits requiring isolation for safety and noise reduction. The H-bridge topology employed enables efficient power transfer and minimizes heat generation. The MAX25301BATB/V+T is housed in a compact TDFN package, further underscoring its suitability for designs where space is at a premium. With this device, Maxim Integrated showcases its expertise in providing innovative solutions that meet the evolving needs of modern electronic systems, combining performance, efficiency, and compactness.

You May Also Be Interested in

Murata Electronics North America
Power inductor (SMD type) 1.0 UH 2.7A
Lowest to $0.1042
Nexperia USA Inc.
bipola junction transistor
Need more? Email Us
Murata Electronics North America
NTC thermistor 0603 5V 220kOhm 3% Op Temp-40+150C
Lowest to $0.0977
NEC
Other Components
Need more? Email Us
NEC
Transistor
Need more? Email Us
NEC
USB 3.0 Controller chip
Need more? Email Us
NEC
Voltage Regulator
Need more? Email Us
Texas Instruments
Converte CMOS
Need more? Email Us
NEC
TFT 8.4" LCD Panel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1937 $50.3244
30+ $3.4410 $103.2300
45+ $3.3334 $150.0030
62+ $3.2259 $200.0058
81+ $3.1184 $252.5904
108+ $2.7958 $301.9464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,568 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess