The MAX2473EUT-T from Maxim Integrated is a high-performance, silicon-germanium (SiGe), high-frequency, variable-gain amplifier designed for demanding applications in communication systems. This versatile component is ideal for use in wireless and broadband communication systems where high linearity, low noise, and high dynamic range are essential.
Key Features
- Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of RF and IF applications.
- High Linearity: It offers excellent linearity, which is critical for maintaining signal fidelity in communication systems.
- Low Noise Figure: The low noise figure of the MAX2473EUT-T ensures minimal added noise to the signal chain, preserving signal quality.
- Variable Gain: With its variable gain feature, this amplifier provides flexibility in signal amplification, allowing for optimization of system performance.
- Power Supply: The device operates from a single +2.7V to +5.5V power supply, accommodating a range of power environments.
- Package: It is available in a compact SOT23-6 package, which is ideal for space-constrained applications.
Applications
The MAX2473EUT-T is well-suited for a variety of applications, including:
- Wireless LANs
- Base stations
- Cable modems
- Direct broadcast satellites
- Other high-frequency communication systems
Quality and Reliability
Maxim Integrated is known for its commitment to quality and reliability, and the MAX2473EUT-T is no exception. It is built to meet the rigorous standards of the communication industry, ensuring consistent performance and durability over time.
Ordering Information
The MAX2473EUT-T is available for order, and its complete technical specifications can be found in the datasheet provided by Maxim Integrated. For more information or to place an order, please contact Maxim Integrated or an authorized distributor.