EN
  • EN
  • DE

MAX2472EUT+T

Part No MAX2472EUT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer Maxim Integrated
Packaging Reel(TR)
Amplifier Type Buffer
Number of Circuits 1
Current - Supply 5.2mA
Voltage - Supply, Single/Dual (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package SOT-23-6
Manufacturer Device Package SOT-23-6
Win Source Part Number 021362-MAX2472EUT+T
Ultra Librarian 3D Model Ultra Librarian MAX2472EUT+T CAD Model

Description

Maxim Integrated MAX2472EUT+T Voltage-Controlled Oscillator (VCO) Amplifier

The MAX2472EUT+T from Maxim Integrated is a high-performance, silicon-based monolithic voltage-controlled oscillator (VCO) and buffer amplifier designed for use in a wide range of wireless communication applications. This compact and efficient device is part of Maxim Integrated's family of RF integrated circuits, which are renowned for their reliability and performance.

Encased in a tiny 6-pin SOT-23 package, the MAX2472EUT+T boasts an impressive operating frequency range, making it an ideal choice for VCOs in the 400MHz to 2.5GHz frequency range. Its versatility allows it to be used in various applications, including but not limited to, satellite communication systems, cellular base stations, GPS receivers, and wireless LANs.

One of the key features of the MAX2472EUT+T is its low noise figure, which ensures a clean signal amplification with minimal distortion. This is particularly important in communication systems where signal integrity is crucial. Additionally, the device offers a high gain of 18.7dB at 900MHz, which provides a robust output signal that can drive mixers or other RF components directly.

The MAX2472EUT+T also includes an integrated bias network, which simplifies the design process by reducing the number of external components required. This not only saves board space but also reduces the overall cost of the design. The device is capable of operating over a wide power supply range of 2.7V to 5.5V, making it suitable for battery-powered applications as well as those requiring a more robust power supply.

For designers concerned with power consumption, the MAX2472EUT+T offers a shutdown feature that reduces the supply current to less than 1µA, significantly extending the battery life of portable devices when the amplifier is not in use.

In summary, the Maxim Integrated MAX2472EUT+T is a versatile, low-noise VCO amplifier that delivers high performance in a small package. Its integration of a bias network, wide operating frequency range, and power-saving features make it an excellent choice for designers looking to optimize their RF applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0372 $50.3720
25+ $4.1331 $103.3275
38+ $4.0040 $152.1520
52+ $3.8748 $201.4896
67+ $3.7457 $250.9619
90+ $3.3582 $302.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess