EN
  • EN
  • DE

MAX24106EXV+T

Part No MAX24106EXV+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC EQUALIZER 15GBPS LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX241
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 854669-MAX24106EXV+T
Ultra Librarian 3D Model Ultra Librarian MAX24106EXV+T CAD Model

Description

MAX24106EXV+T - Maxim Integrated

The MAX24106EXV+T from Maxim Integrated is a high-performance, low-power digital-to-analog converter (DAC) that offers excellent accuracy and stability. It is designed to meet the demanding requirements of precision control applications such as industrial automation, telecommunications, and portable instrumentation.

Key Features

  • Resolution: The device boasts a high-resolution output, providing precise control for a wide range of applications.
  • Integrated Reference: An on-chip precision voltage reference enhances the overall accuracy and simplifies system design by reducing the number of external components required.
  • Low Power Consumption: The MAX24106EXV+T is optimized for low-power operation, making it an ideal choice for battery-powered devices and energy-sensitive applications.
  • Interface: It features a user-friendly serial interface that supports standard communication protocols, ensuring easy integration with microcontrollers and other digital systems.
  • Packaging: The product is available in a compact, surface-mount package that is suitable for space-constrained applications.

Performance Specifications

The device provides stable performance over a wide temperature range, ensuring reliable operation in various environmental conditions. The MAX24106EXV+T is characterized by its low output noise and high linearity, which contribute to its high signal integrity.

Applications

  • Industrial Automation
  • Telecommunications
  • Portable Instrumentation
  • Precision Control Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX24106EXV+T is no exception. It is built to meet stringent industry standards, ensuring long-term performance and dependability for critical applications.

Ordering Information

The MAX24106EXV+T is supplied in tape and reel packaging, facilitating the manufacturing process for high-volume production. For detailed ordering and shipping information, refer to Maxim Integrated's official documentation or contact their sales representatives.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess