EN
  • EN
  • DE

MAX24016ETJ+

Part No MAX24016ETJ+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702643-MAX24016ETJ+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX24016ETJ+ CAD Model

Description

Product Overview: MAX24016ETJ+ from Maxim Integrated

The MAX24016ETJ+ is a highly efficient, integrated power solution from Maxim Integrated, designed to meet the rigorous demands of compact and power-sensitive applications. This advanced power management IC (PMIC) is known for its robust performance and versatility, making it an ideal choice for a wide range of electronic devices.

Key Features

  • High Efficiency: The MAX24016ETJ+ offers excellent power conversion efficiency, which helps to minimize heat generation and power loss in systems, thereby extending battery life in portable devices.
  • Compact Design: With a small footprint, this PMIC is perfect for space-constrained applications, allowing for more compact and streamlined product designs.
  • Integrated Functions: It includes multiple integrated features such as overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing the reliability and safety of the end application.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and ensuring stable operation across different conditions.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to meet the specific requirements of different applications.

Applications

The MAX24016ETJ+ is suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Industrial control systems
  • Telecommunications equipment
  • Networking hardware
  • Medical devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX24016ETJ+ is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of even the most challenging environments.

In conclusion, the MAX24016ETJ+ from Maxim Integrated is a top-tier power management solution that offers a combination of efficiency, compactness, and integrated functionality, making it a valuable component for designers looking to optimize their power systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess