The MAX236CWG-TG068 is a high-performance, precision integrated circuit from Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal engineering solutions. This product is meticulously engineered to cater to a broad spectrum of applications, including industrial control systems, data acquisition, and signal processing, where reliability and accuracy are paramount.
Key Features
- High Integration: The MAX236CWG-TG068 incorporates multiple functions into a single chip, reducing the need for additional components and simplifying design.
- Robust Performance: Designed to deliver consistent and reliable performance even in challenging environmental conditions.
- Low Power Consumption: Its energy-efficient design ensures minimal power usage, making it ideal for portable and battery-powered applications.
- Advanced Technology: Utilizes cutting-edge technology to provide enhanced functionality and improved operational efficiency.
Product Specifications
| Parameter |
Value |
| Package/Case |
24-SOIC |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
4.5V to 5.5V |
| Mounting Type |
Surface Mount |
The MAX236CWG-TG068 is a testament to Maxim Integrated's commitment to providing high-quality, innovative products that push the boundaries of what's possible in the electronics industry. Whether you're designing a sophisticated industrial system or a compact consumer device, the MAX236CWG-TG068 offers a balance of performance, power, and precision that can help bring your projects to life.
For detailed technical specifications, application notes, and support resources, please visit the Maxim Integrated official website or contact their customer support team.