EN
  • EN
  • DE

MAX2338EGI

Part No MAX2338EGI
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description TRIPLE/DUAL-MODE CDMA LNA/MIXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Series MAX2338
Package Bulk
Product Status Active
Function LNA/Mixer
Frequency 869MHz ~ 1.99GHz
RF Type AMPS, CDMA, Cellular, PCS
Secondary Attributes 1.4dB LNA Noise Figure
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630010-MAX2338EGI
Ultra Librarian 3D Model Ultra Librarian MAX2338EGI CAD Model

Description

The MAX2338EGI is a state-of-the-art RF transceiver component designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This transceiver is specifically engineered to meet the demanding requirements of modern wireless communication systems, offering unparalleled performance, high integration, and superior reliability.

Key Features

  • Frequency Range: The MAX2338EGI operates over a broad frequency range, making it suitable for a variety of wireless applications, including GSM, GPRS, and EDGE.
  • Integration: This transceiver integrates multiple functions into a single chip, reducing the need for external components and simplifying the overall design of the RF system.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2338EGI ensures minimal battery drain, which is critical for portable and battery-powered devices.
  • High Linearity: The device features high linearity, which is essential for maintaining signal integrity and reducing distortion in communication systems.
  • Versatility: With its flexible design, the MAX2338EGI can be used in both single-mode and dual-mode (TDMA/CDMA) applications, providing designers with a versatile solution for various market segments.

Applications

The MAX2338EGI is ideal for a wide range of applications, such as:

  • Mobile phones and smartphones
  • Wireless PDAs and handheld devices
  • Data cards and wireless modems
  • Wireless infrastructure equipment

Product Specifications

The MAX2338EGI comes in a compact 28-pin TSSOP package, ensuring a minimal footprint on the circuit board. It requires a single supply voltage, simplifying the power supply design. The device also includes on-chip voltage regulators, further reducing the need for external components.

Quality and Reliability

Maxim Integrated is committed to delivering the highest quality products. The MAX2338EGI is built to meet strict industry standards, ensuring long-term reliability and consistent performance in even the most challenging environments.

For detailed technical specifications, application notes, and support resources, please visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8711 $61.8399
21+ $5.6376 $118.3896
32+ $5.4620 $174.7840
44+ $5.2853 $232.5532
57+ $5.1097 $291.2529
76+ $4.5807 $348.1332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess