EN
  • EN
  • DE

MAX2338EGI-T

Part No MAX2338EGI-T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Maxim Integrated
Win Source Part Number 311374-MAX2338EGI-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2338EGI-T CAD Model

Description

Maxim Integrated MAX2338EGI-T Product Overview

The MAX2338EGI-T from Maxim Integrated is a high-performance, low-noise mixer designed for use in RF signal chains for wireless communication devices. It is an integral component for applications that require frequency conversion, such as in cellular base stations, wireless local loop systems, and other RF transceivers. The MAX2338EGI-T is a testament to Maxim Integrated's commitment to providing advanced solutions for the ever-evolving demands of the telecommunications industry.

Key Features

  • Frequency Range: The device supports a wide frequency range, making it suitable for multiple communication standards.
  • Low Noise Figure: The MAX2338EGI-T boasts a low noise figure, which is critical for maintaining signal integrity and minimizing interference in communication systems.
  • High Linearity: It offers high linearity, ensuring that the signal quality is preserved during the mixing process, which is essential for high-performance wireless systems.
  • Integration: The mixer integrates several functions into a single chip, which can help reduce system complexity and save space on the PCB.
  • Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, making it suitable for battery-powered applications.

Applications

The MAX2338EGI-T is versatile and can be used in various RF applications including, but not limited to:

  • Cellular Base Stations
  • Wireless Local Loop Systems
  • RF Transceivers for Wireless Communications
  • PCS and DCS Systems
  • General Purpose RF Downconversion

Quality and Reliability

Maxim Integrated ensures that the MAX2338EGI-T meets the highest quality and reliability standards. The device is available in a compact package, which is designed to meet the rigorous demands of the telecommunications industry. It is also RoHS compliant, reflecting Maxim Integrated's commitment to environmental sustainability.

Ordering Information

The MAX2338EGI-T is available for order, and detailed datasheets, technical documents, and support are provided by Maxim Integrated to facilitate the integration of the device into your projects. For specific requirements and custom solutions, Maxim Integrated's customer support team is available to assist with any inquiries.

You May Also Be Interested in

MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5493 $60.3381
40+ $2.9129 $116.5160
62+ $2.8217 $174.9454
85+ $2.7304 $232.0840
110+ $2.6403 $290.4330
147+ $2.3666 $347.8902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,280 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess