EN
  • EN
  • DE

MAX2335ETI+

Part No MAX2335ETI+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description Up/Down Conv Mixer 470MHz 28-Pin TQFN EP / IC LNA/MIXER CDMA/OFDM 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function LNA/Mixer
Frequency 450MHz
RF Type CDMA, OFDM
Secondary Attributes 16dB LNA Gain
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 785687-MAX2335ETI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2335
Introduction Date October 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX2335ETI+ CAD Model

Description

Maxim Integrated MAX2335ETI+ Product Overview

The MAX2335ETI+ is a high-performance, low-power, fully integrated RF transceiver designed by Maxim Integrated for use in demanding wireless communication applications. This transceiver is specifically tailored for the reception and transmission of signals in the 2.5GHz to 2.7GHz frequency range, making it an ideal choice for a variety of wireless systems, including those used in wireless local loop (WLL), MMDS, and ISM band applications.

One of the key features of the MAX2335ETI+ is its high level of integration. It includes a low-noise amplifier (LNA), a downconversion mixer, a fractional-N synthesizer, and a voltage-controlled oscillator (VCO), all within a single compact package. This level of integration not only saves valuable board space but also simplifies the design process, reducing time-to-market for products utilizing this transceiver.

The device is designed to deliver exceptional performance with a low noise figure and high linearity. The LNA provides a low noise figure, which is crucial for maintaining signal integrity and sensitivity in the receiver chain. The downconversion mixer translates the RF signal to an intermediate frequency (IF) with excellent linearity, preserving the quality of the signal for further processing. The fractional-N synthesizer enables fine frequency resolution, allowing for precise channel selection and frequency hopping if required.

Additionally, the MAX2335ETI+ is designed with power efficiency in mind. It operates with a single supply voltage, minimizing power consumption and extending battery life in portable applications. The device also features a power-down mode, further conserving energy when the transceiver is not in use.

The MAX2335ETI+ comes in a compact 28-pin thin QFN (TQFN) package, which is designed to provide excellent thermal performance and is suitable for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it suitable for outdoor as well as indoor environments.

In summary, the MAX2335ETI+ from Maxim Integrated is a versatile and efficient solution for designers looking to implement a high-quality RF transceiver in their wireless communication systems. Its high level of integration, performance, and power efficiency make it a top choice for a wide range of applications.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9531 $53.7186
14+ $7.3461 $102.8454
22+ $7.1166 $156.5652
30+ $6.8870 $206.6100
38+ $6.6574 $252.9812
51+ $5.9687 $304.4037
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess