EN
  • EN
  • DE

MAX22700DASA+

Part No MAX22700DASA+
Manufacturer Maxim Integrated
Catalog Isolators - Gate Drivers
Description ULTRA-HIGH CMTI SILICON-CARBIDE / 2.35A, 3.7A Gate Driver Capacitive Coupling 3000Vrms 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 300kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max) 36ns, 36ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 3.6ns, 1.8ns (Max)
Current - Output High, Low 2.35A, 3.7A
Current - Peak Output 2.35A, 3.7A
Voltage - Output Supply 13V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Approval Agency CSA, cUL, UL
Base Product Number MAX22700
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348647-MAX22700DASA+
Ultra Librarian 3D Model Ultra Librarian MAX22700DASA+ CAD Model

Description

Maxim Integrated MAX22700DASA+

The MAX22700DASA+ is a high-performance, single-channel, isolated gate driver from Maxim Integrated, designed to provide efficient and reliable control for MOSFETs and IGBTs. This advanced gate driver is an ideal solution for a wide range of applications, including inverters, motor drives, and high-voltage switching power supplies, where isolation and drive strength are critical for system performance and safety.

Featuring integrated isolation technology, the MAX22700DASA+ offers up to 3kV RMS (for 60 seconds) of galvanic isolation between the input and output, ensuring that the control side of the system is protected from high-voltage transients on the switch side. This isolation also helps to prevent ground loops and common-mode noise from affecting the signal integrity.

The device operates from a wide supply voltage range of 4.5V to 35V, providing the flexibility needed to accommodate various power supply requirements. Additionally, it boasts fast propagation delays and tight channel-to-channel matching, enabling precise timing control and improved overall system efficiency.

The MAX22700DASA+ comes equipped with robust protection features, including UVLO (Under Voltage Lock Out) for both the input side and output side, ensuring that the gate driver operates only when the supply voltage is within the specified range. This feature helps prevent malfunction of the power device due to insufficient gate voltage. Moreover, the driver includes over-current and thermal shutdown protections, which safeguard the device and the system it controls from potential damage due to overload conditions.

The compact SOIC-8 package of the MAX22700DASA+ allows for a minimal footprint on the PCB, making it a space-saving choice for designs where board real estate is at a premium. With its high integration level and advanced features, the MAX22700DASA+ is a reliable and efficient solution for driving high-power switches in isolated applications.

In summary, the Maxim Integrated MAX22700DASA+ isolated gate driver is a versatile and robust component that delivers high performance, safety, and reliability for a variety of power control applications.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess