EN
  • EN
  • DE

MAX2169ETL+T

Part No MAX2169ETL+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC TUNER BROADBAND MOBILE 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Maxim Integrated
Series *
Win Source Part Number 143891-MAX2169ETL+T
Package Bulk
Product Status Obsolete
Grade -
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Ultra Librarian 3D Model Ultra Librarian MAX2169ETL+T CAD Model

Description

MAX2169ETL+T - Maxim Integrated RF Tuner

The MAX2169ETL+T is a highly integrated, single-conversion RF tuner IC designed by Maxim Integrated for use in a variety of digital television and radio applications. This advanced tuner is capable of receiving signals in a broad frequency range, making it suitable for DVB-T, DVB-H, ISDB-T, and mobile TV applications.

Featuring a compact 40-pin TQFN package, the MAX2169ETL+T is designed to meet the needs of space-constrained environments while still delivering exceptional performance. Its small form factor, combined with low power consumption, makes it an ideal choice for portable devices such as handheld TVs, automotive TV receivers, and USB TV dongles.

With a highly sensitive input stage, the MAX2169ETL+T can pick up weak signals, ensuring reliable reception even in areas with poor signal strength. The device's integrated low-noise amplifier (LNA) and variable gain control contribute to its superior noise figure and dynamic range, providing a clear and stable signal for downstream demodulation.

The tuner supports a wide range of intermediate frequency (IF) bandwidths, which can be easily configured to match different digital TV standards. This flexibility allows manufacturers to use the same tuner across multiple product lines, simplifying design and reducing inventory requirements.

The MAX2169ETL+T also includes a fully integrated phase-locked loop (PLL) with a VCO, eliminating the need for external components and reducing the overall bill of materials (BOM). The PLL's fast locking time improves the channel switching speed, enhancing the user experience.

For developers and engineers, Maxim Integrated provides comprehensive technical support, including detailed datasheets, application notes, and reference designs. This support helps to reduce development time and ensures a smooth integration process.

In summary, the MAX2169ETL+T from Maxim Integrated is a versatile, high-performance RF tuner IC that offers a blend of integration, efficiency, and flexibility, making it a top choice for developers looking to create advanced digital TV and radio solutions.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1335 $65.0680
18+ $6.6736 $120.1248
27+ $6.4657 $174.5739
37+ $6.2566 $231.4942
48+ $6.0487 $290.3376
64+ $5.4227 $347.0528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,251 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess