EN
  • EN
  • DE
  • IT

MAX2163ETI/V+T

Part No MAX2163ETI/V+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC TUNER ISDB-T LOW IF 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Tuner
Frequency 470MHz ~ 806MHz
RF Type UHF
Secondary Attributes I2C Interface
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 702557-MAX2163ETI/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX2163
Introduction Date July 01, 2008
ECCN 5A991
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX2163ETI/V+T CAD Model

Description

Overview of Maxim Integrated's MAX2163ETI/V+T

The MAX2163ETI/V+T is a high-performance, low-power silicon tuner IC designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This product is specifically tailored for portable devices that require terrestrial digital multimedia broadcasting (T-DMB) and digital audio broadcasting (DAB) applications. It is a versatile solution that offers exceptional sensitivity and selectivity, ensuring a clear signal reception even in environments with weak signal conditions.

Key Features

  • Frequency Range: Designed to cover VHF band III, L-band, and FM radio broadcasts, the MAX2163ETI/V+T is highly adaptable to various regions and standards.
  • Integration: The device integrates a low-noise amplifier (LNA), a variable gain amplifier (VGA), and a frequency synthesizer with a voltage-controlled oscillator (VCO), minimizing the need for external components.
  • Minimal Power Consumption: With its focus on low power consumption, the MAX2163ETI/V+T is ideal for battery-powered devices, ensuring longer operating times between charges.
  • Small Form Factor: Housed in a compact 28-pin thin QFN package, it saves valuable board space, which is crucial for space-constrained portable devices.
  • High Integration: The tuner supports Zero-IF (ZIF) architecture, which simplifies the design of the digital baseband interface and reduces system complexity.

Applications

The MAX2163ETI/V+T is suitable for a wide range of applications where high-quality digital broadcast reception is required. It is particularly well-suited for:

  • Portable media players
  • Smartphones and tablets
  • Automotive infotainment systems
  • Handheld TVs and radios
  • USB DAB/T-DMB dongles

Performance and Reliability

Maxim Integrated ensures that the MAX2163ETI/V+T meets the highest standards of performance and reliability. The device provides robust reception capabilities, making it a reliable choice for manufacturers looking to deliver a seamless user experience in digital broadcast reception. With Maxim's commitment to quality, this tuner IC stands as a testament to the company's dedication to providing innovative solutions that address the needs of modern portable devices.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4812 $118.3608
52+ $3.3726 $175.3752
71+ $3.2640 $231.7440
92+ $3.1555 $290.3060
123+ $2.8286 $347.9178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess