EN
  • EN
  • DE

MAX2162ETL

Part No MAX2162ETL
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702554-MAX2162ETL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2162ETL CAD Model

Description

Maxim Integrated MAX2162ETL Universal Direct Conversion Tuner

The MAX2162ETL from Maxim Integrated stands out as a versatile and highly integrated universal direct conversion tuner IC, designed to simplify the design and enhance the performance of mobile TV applications. This advanced tuner chip is engineered to support a wide array of standards including DVB-T, DVB-H, ISDB-T, and DMB-T/H, making it a universal solution for global mobile TV market demands.

Encased in a compact 40-pin TQFN-EP package, the MAX2162ETL is optimized for low power consumption, which is critical for battery-operated devices. It operates over a wide frequency range from 470MHz to 780MHz, covering the UHF band commonly used for digital TV broadcasts. The device integrates a low-noise amplifier (LNA), variable-gain RF and IF amplifiers, and a pair of high-linearity mixers that provide direct conversion from RF to baseband frequencies.

One of the key features of the MAX2162ETL is its high integration level. It includes a fully monolithic VCO, as well as loop filters, thus minimizing the number of external components required. This not only reduces the bill of materials (BOM) cost but also saves valuable board space in compact mobile devices. The tuner also incorporates an on-chip fractional-N synthesizer, which allows for fine frequency resolution and quick tuning capabilities.

The MAX2162ETL is designed with flexibility in mind, offering programmable baseband filter bandwidths to accommodate various channel bandwidths used in different standards. It also features a digital interface for control and programming, making it easy to integrate with a range of demodulator chips.

Maxim Integrated's commitment to quality and performance is evident in the MAX2162ETL, which is designed to meet the stringent requirements of mobile TV applications. Whether for smartphones, portable media players, or automotive TV systems, the MAX2162ETL provides a reliable and efficient solution for direct conversion TV tuner designs.

Overall, the MAX2162ETL tuner IC is a testament to Maxim Integrated's innovation in RF and mixed-signal technology, offering a high-performance, cost-effective solution for the rapidly evolving mobile TV market.

You May Also Be Interested in

MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess