EN
  • EN
  • DE

MAX21270ETL

Part No MAX21270ETL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702528-MAX21270ETL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX21270ETL CAD Model

Description

Maxim Integrated MAX21270ETL Overview

The MAX21270ETL from Maxim Integrated is a state-of-the-art transceiver module designed to provide robust communication in industrial environments. This advanced product is a part of Maxim's portfolio of interface devices, specifically tailored for RS-485/RS-422 communication protocols, which are widely used in industrial automation, building control systems, and networked communication devices.

Key Features

  • High-Speed Operation: The MAX21270ETL supports data rates up to 25Mbps, making it suitable for high-speed data transmission requirements.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, the device is reliable in extreme conditions, ensuring performance stability across various environments.
  • Robust Protection: The device includes integrated protection features such as electrostatic discharge (ESD) protection up to ±16kV (Human Body Model), and ±12kV (IEC 61000-4-2 Air-Gap Discharge), ensuring durability and longevity in harsh industrial settings.
  • Low Power Consumption: The transceiver is optimized for low-power operation, which is critical for energy-efficient designs and battery-powered applications.
  • Small Footprint: Housed in a compact TDFN package, the MAX21270ETL is ideal for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The MAX21270ETL is versatile and can be used in a wide range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Cameras
  • Point of Sale (POS) Terminals
  • Telecommunications Infrastructure

Conclusion

Maxim Integrated's MAX21270ETL is an exceptional choice for designers looking for a reliable and high-performance RS-485/RS-422 transceiver. Its combination of high-speed data transfer capabilities, robust protection against industrial environmental hazards, and low power consumption make it a smart and efficient solution for a multitude of applications within the industrial and communication sectors.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess