EN
  • EN
  • DE

MAX207ECNG+

Part No MAX207ECNG+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 W/CAP 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 702510-MAX207ECNG+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX207E
Introduction Date May 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX207ECNG+ CAD Model

Description

The MAX207ECNG+ from Maxim Integrated is a robust and versatile interface IC designed for serial communication applications. This high-performance integrated circuit is specifically engineered to facilitate RS-232 and V.28 serial protocols, making it an ideal component for telecommunications, networking, and industrial systems where reliable data transmission is critical.

The device boasts a dual charge pump circuitry which allows for operation from a single +5V power supply while maintaining RS-232 output levels. This feature simplifies power management and reduces the overall component count in the system design. Moreover, the MAX207ECNG+ is capable of achieving data rates up to 120kbps, ensuring efficient and high-speed communication for your applications.

Key Features:

  • Single +5V Power Supply: Operates from a single supply voltage, minimizing power requirements.
  • High Data Rate: Supports data rates up to 120kbps, providing fast and reliable communication.
  • Integrated Charge Pump: On-chip charge pumps convert the +5V input to the ±10V needed for RS-232 output levels.
  • Low Power Shutdown: Features a low power shutdown mode that reduces power consumption when not in active use.
  • High Capacitive Load Drive: Capable of driving capacitive loads up to 1000pF, offering flexibility in various application scenarios.
  • Robust ESD Protection: Enhanced Electrostatic Discharge (ESD) protection up to ±15kV, ensuring durability and resilience in harsh environments.

The MAX207ECNG+ comes in a 24-pin DIP package, providing ease of integration into your designs. Its reliability and performance are backed by Maxim Integrated's commitment to quality, making it a trusted choice for engineers and designers looking to implement RS-232 communication interfaces in their projects.

Whether you're working on data terminals, point-of-sale systems, or other serial communication applications, the MAX207ECNG+ delivers the functionality and reliability required to meet the demands of modern electronic communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess