The MAX206ECAG+T from Maxim Integrated is a highly integrated device designed to facilitate serial communication in applications requiring low-voltage and low-power operations. This product is part of Maxim's range of transceivers for RS-232 and V.28 communications, offering a robust solution for data transmission over long distances and in noisy environments.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 4/5
- Supply Voltage: 3.0V to 5.5V
- Data Rate: 120kbps
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: 24-SSOP (0.209", 5.30mm Width)
- RoHS: Compliant
The MAX206ECAG+T transceiver is designed to conserve power without sacrificing performance, making it ideal for battery-powered devices such as portable instruments, PDAs, and notebook computers. It features a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a single power supply ranging from +3.0V to +5.5V.
This device includes additional features such as a shutdown mode that reduces power consumption to less than 1µW, making it an excellent choice for power-sensitive applications. Furthermore, the MAX206ECAG+T is equipped with electrostatic discharge (ESD) protection circuitry, which provides protection against ±15kV ESD strikes, ensuring the reliability and longevity of the product in harsh environments.
The MAX206ECAG+T comes in a space-saving 24-SSOP package, which is suitable for surface mount technology (SMT) and is designed to occupy minimal board space. This, combined with the product's low power requirements and advanced protection features, makes it a versatile and efficient solution for a wide range of communication applications.
Maxim Integrated's commitment to quality and reliability is evident in the MAX206ECAG+T, offering designers a trusted and proven interface solution that meets the stringent requirements of modern electronic systems.