EN
  • EN
  • DE

MAX2066ETL+T

Part No MAX2066ETL+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC VGA PROG DIGITAL 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 50MHz to 1GHz
P1dB 18.7dBm (74.1mW)
Gain 20.5dB
Noise Figure 5.5dB
RF Type Cellular, CDMA, GSM
Supply Voltage - Operating 3 V to 3.6 V, 4.75 V to 5.25 V
Operating Supply Current 121mA
Test Frequency 350MHz
Case / Package 40-TQFN-EP (6x6)
Win Source Part Number 125895-MAX2066ETL+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2066ETL+T CAD Model

Description

Product Overview: MAX2066ETL+T from Maxim Integrated

The MAX2066ETL+T is a highly integrated, variable-gain RF-to-IF dual downconverter from Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This advanced downconverter is designed to meet the demanding requirements of base-station and mobile wireless applications, offering a wide dynamic range and high linearity to ensure optimal performance in complex RF environments.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for various wireless communication standards.
  • High Integration: The MAX2066ETL+T integrates two mixers, LO switches, and IF amplifiers, reducing the need for external components and simplifying the RF signal chain.
  • Variable Gain Control: With precise gain control, the device allows for dynamic adjustment of signal levels to optimize the system's performance.
  • High Linearity: The superior linearity of the downconverter ensures minimal distortion in the presence of strong interfering signals, crucial for maintaining signal integrity.
  • Low Noise Figure: The low noise figure of the device contributes to a high signal-to-noise ratio, which is essential for clear signal reception.

Applications

  • Wireless Base Stations
  • Point-to-Point Communication Systems
  • Software-Defined Radios
  • RF Test Equipment

Product Specifications

Parameter Specification
Part Number MAX2066ETL+T
Manufacturer Maxim Integrated
Package / Case 40-WFQFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature Specified by the manufacturer

The MAX2066ETL+T is available in a compact 40-pin WFQFN package, ideal for space-constrained applications. Its robust design and high reliability make it a preferred choice for engineers and designers looking to enhance the performance of their RF systems. Maxim Integrated's commitment to quality ensures that this downconverter will deliver consistent and reliable operation in a variety of wireless communication applications.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4186 $59.3488
19+ $6.0869 $115.6511
30+ $5.8974 $176.9220
41+ $5.7069 $233.9829
53+ $5.5163 $292.3639
71+ $4.9457 $351.1447
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess