EN
  • EN
  • DE

MAX2059ETL+T

Part No MAX2059ETL+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC DVGA SPI HI LIN 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 1.7GHz to 2.2GHz
P1dB 18.4dBm (69.2mW)
Gain 8dB to 13.3dB
Noise Figure 8.1dB
RF Type Cellular, ATE, GSM, EDGE, ISM, W-CDMA, 802.16/WiMax, CDMA2000
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 217mA to 275mA
Test Frequency 1.85GHz
Case / Package 40-TQFN-EP (6x6)
Win Source Part Number 115951-MAX2059ETL+T
Ultra Librarian 3D Model Ultra Librarian MAX2059ETL+T CAD Model

Description

The MAX2059ETL+T from Maxim Integrated is a state-of-the-art variable-gain amplifier (VGA) that offers unparalleled performance for communication systems where high linearity, medium noise, and high dynamic range are paramount. This device is part of a family of VGAs that are designed to provide flexible solutions to the demanding requirements of base-station, cable infrastructure, and test equipment applications.

Key Features

  • Frequency Range: The MAX2059ETL+T operates over a broad frequency range, making it suitable for various RF and IF applications.
  • High Linearity: It delivers exceptional linearity performance, which is critical in maintaining signal fidelity and reducing distortion in communication systems.
  • Adjustable Gain: The device provides a wide gain adjustment range, allowing for precise control over signal amplification to match system requirements.
  • Integrated Amplifier: It integrates an amplifier with digitally controlled attenuator and additional features, reducing the need for external components and simplifying design.

Applications

  • Wireless base stations
  • Cable infrastructure
  • Test and measurement equipment
  • Point-to-point communication systems

Product Specifications

Parameter Value
Part Number MAX2059ETL+T
Manufacturer Maxim Integrated
Package 40-TQFN-EP
Operating Temperature -40°C to +85°C
Supply Voltage 5V

The MAX2059ETL+T is available in a compact 40-TQFN-EP package and is specified for operation from -40°C to +85°C. It is designed to be powered by a 5V supply, making it compatible with a variety of system voltages. This product exemplifies Maxim Integrated's commitment to delivering high-performance, high-quality solutions for complex communication challenges.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.7893 $62.7893
3+ $51.5188 $154.5564
4+ $49.9087 $199.6348
5+ $48.2998 $241.4990
7+ $46.6897 $326.8279
9+ $41.8595 $376.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess