EN
  • EN
  • DE

MAX20360EVKIT#

Part No MAX20360EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR MAX20360 / MAX20360 Battery Charger Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Power Management
Function Battery Charger
Embedded No
Utilized IC / Part MAX20360
Primary Attributes Pmod™-Compatible
Supplied Contents Board(s), Cable(s)
Secondary Attributes I²C and USB Interfaces
Base Product Number MAX20360
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 175-MAX20360EVKIT#
Standard Package 1
Win Source Part Number 985190-MAX20360EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAX20360EVKIT# CAD Model

Description

MAX20360EVKIT# Evaluation Kit - Maxim Integrated

The MAX20360EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and development of the MAX20360, an advanced power management integrated circuit (PMIC) tailored for hearable applications. This evaluation kit enables designers to fully explore the capabilities of the MAX20360, which is optimized for size-sensitive and power-conscious designs such as true wireless stereo (TWS) earbuds and other wearable audio devices.

Key Features:

  • Comprehensive Evaluation Platform: The kit includes a fully assembled and tested circuit board, allowing for immediate assessment of the MAX20360 PMIC.
  • Advanced Power Management: The MAX20360 features a high level of integration, offering multiple regulated power rails, battery charging, and power path management, all essential for efficient power delivery in compact devices.
  • User-Friendly Interface: The evaluation kit comes with a graphical user interface (GUI) that simplifies the process of configuring the PMIC's settings, monitoring its performance, and conducting various tests.
  • Flexible Power Options: With the ability to be powered through USB or an external power supply, the kit provides versatility for different testing scenarios.
  • On-Board Debugging: The MAX20360EVKIT# features on-board debugging tools, making it easier to diagnose and troubleshoot issues during development.

Applications:

The MAX20360EVKIT# is ideal for developers working on the next generation of portable audio devices, such as:

  • True Wireless Stereo (TWS) Earbuds
  • Bluetooth Headsets
  • Other Wearable Audio Devices

Package Contents:

  • MAX20360 Evaluation Board
  • USB Cable
  • Quick Start Guide

Overall, the MAX20360EVKIT# from Maxim Integrated is an indispensable tool for developers seeking to leverage the high-efficiency and compact design of the MAX20360 PMIC in their hearable and wearable products. With this kit, engineers can accelerate their development process, from prototype to production, ensuring that their devices meet the high standards of performance and reliability required in the consumer electronics market.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess