EN
  • EN
  • DE

MAX202CSE-TG068

Part No MAX202CSE-TG068
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Win Source Part Number 311309-MAX202CSE-TG068
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX202CSE-TG068 CAD Model

Description

Maxim Integrated's MAX202CSE-TG068: Robust RS-232 Transceiver

The MAX202CSE-TG068 is a high-performance RS-232 transceiver from Maxim Integrated, designed to facilitate reliable serial communication in a variety of applications. This integrated circuit is part of Maxim's esteemed family of transceivers that provide the necessary level of voltage conversion to interface data terminal equipment (DTE) with data communication equipment (DCE) using a standard serial protocol.

Encased in a sleek 16-pin narrow SO package, the MAX202CSE-TG068 is engineered to convert TTL or CMOS input levels into RS-232-compliant voltage levels, and vice versa. This feature makes it an indispensable component for applications where microcontrollers or digital systems need to communicate with serial peripherals or other devices over an RS-232 link.

One of the standout features of the MAX202CSE-TG068 is its built-in electrostatic discharge (ESD) protection, which exceeds ±15kV using the Human Body Model. This high level of protection ensures the device's resilience and reliability in harsh environments, making it suitable for industrial, commercial, and telecommunications applications where ESD events are a concern.

The device is designed to operate from a single +5V power supply, making it compatible with most standard digital systems. It also features a low-power shutdown mode that reduces power consumption when the device is not in active use, further enhancing its suitability for power-sensitive applications.

With its dual charge-pump circuitry, the MAX202CSE-TG068 eliminates the need for additional ±12V power supplies, as it can generate the required RS-232 voltage levels from the single +5V input. This makes the design and layout of the end application simpler and more cost-effective, as fewer external components are required.

The device supports data rates up to 120kbps, which is ample for many serial communication tasks, including point-of-sale systems, modems, and various industrial control interfaces. Its reliable operation over the commercial temperature range of 0°C to +70°C ensures that it can be deployed in a wide array of environments without performance degradation.

In summary, Maxim Integrated's MAX202CSE-TG068 is a robust RS-232 transceiver that offers ESD protection, low power consumption, and ease of integration, making it an excellent choice for designers seeking a reliable solution for serial data communication.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess