EN
  • EN
  • DE

MAX20090ATP/VY+

Part No MAX20090ATP/VY+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description AUTOMOTIVE HIGH VOLTAGE LED CONT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 20-TQFN-EP (4x4)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount, Wettable Flank
Package 20-WFQFN Exposed Pad
Case / Package 20-TQFN-EP (4x4)
Family Name MAX20090
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925240-MAX20090ATP/VY+
Ultra Librarian 3D Model Ultra Librarian MAX20090ATP/VY+ CAD Model

Description

Product Overview: MAX20090ATP/VY+ from Maxim Integrated

The MAX20090ATP/VY+ is a high-performance automotive lighting solution designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced product is tailored to meet the rigorous demands of automotive exterior and interior lighting systems, offering a combination of efficiency, reliability, and flexibility that is essential for modern vehicles.

At the heart of the MAX20090ATP/VY+ is a sophisticated LED driver that provides precise control over the light output, ensuring consistent brightness and color over a wide range of conditions. This is critical for applications such as adaptive headlights, rear lights, and interior ambient lighting, where light quality can significantly impact safety and user experience.

The device is engineered to handle the harsh environments typical of automotive applications. It operates over a wide temperature range and is designed to withstand the voltage variations, transients, and electromagnetic interference that are common in automotive electrical systems. The robust design ensures long-term reliability, a key consideration for manufacturers and consumers alike.

One of the standout features of the MAX20090ATP/VY+ is its high level of integration. It includes multiple channels for driving LEDs, which reduces the number of external components required and simplifies the design of the lighting system. This integration not only saves space on the PCB but also helps to reduce overall system cost and complexity.

The device also offers advanced diagnostic and protection features. It can detect open-circuit and short-circuit conditions in the LED strings, and it provides thermal protection to prevent overheating. These features help to ensure that the lighting system operates safely and reliably over its entire lifetime.

With its combination of performance, integration, and protection features, the MAX20090ATP/VY+ from Maxim Integrated is an excellent choice for automotive manufacturers looking to enhance the lighting systems in their next-generation vehicles. Its capabilities enable designers to create lighting solutions that not only meet but exceed the expectations of today's automotive market.

You May Also Be Interested in

IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess