EN
  • EN
  • DE

MAX20066ATPA/V+T

Part No MAX20066ATPA/V+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075163-MAX20066ATPA/V+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX20066ATPA/V+T CAD Model

Description

Introducing the MAX20066ATPA/V+T from Maxim Integrated

The MAX20066ATPA/V+T is a cutting-edge automotive power management IC designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This product is tailored to meet the stringent requirements of the automotive industry, providing reliable and high-performance power management solutions for a variety of automotive applications.

At the heart of the MAX20066ATPA/V+T is its capability to efficiently handle power with its integrated buck converter. The device features a wide input voltage range, making it suitable for dealing with the fluctuating electrical environment of automotive power systems. It ensures a stable output voltage, which is critical for the proper functioning of sensitive automotive electronics.

This power management IC also boasts a high level of integration, which helps to reduce the overall component count and save valuable space on the automotive PCB. With its compact TQFN-EP package, the MAX20066ATPA/V+T is an ideal solution for space-constrained applications, while still delivering the robust performance expected in the automotive sector.

The MAX20066ATPA/V+T is designed with automotive safety standards in mind. It includes features such as over-temperature protection, short-circuit protection, and under-voltage lockout, which collectively ensure the safety and reliability of the system under a range of fault conditions. These protective measures are essential in the automotive environment, where reliability and safety are of utmost importance.

Maxim Integrated has also equipped this IC with a spread spectrum frequency modulation feature, which helps to minimize electromagnetic interference (EMI), a common challenge in the design of automotive electronics. This makes the MAX20066ATPA/V+T a great choice for applications that require minimal noise and interference, such as infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics.

In summary, the MAX20066ATPA/V+T from Maxim Integrated is a robust and reliable power management solution designed specifically for the demanding conditions of the automotive industry. Its combination of performance, integration, and safety features make it an excellent choice for manufacturers looking to enhance the power management capabilities of their automotive electronics.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess