EN
  • EN
  • DE

MAX20051AUD/V+TCMS

Part No MAX20051AUD/V+TCMS
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 2A 14TSSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 14-TSSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 65V
Voltage - Output 4.875V ~ 5.125V
Current - Output / Channel 2A
Frequency 400kHz
Dimming Analog, PWM
Applications Automotive, Commercial & Industrial Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 14-TSSOP-EP
Base Product Number MAX20051
ECCN EAR99
HTSUS 8542.39.0001
Other Names 175-MAX20051AUD/V+TCMSTR
Standard Package 2,500
Win Source Part Number 1158594-MAX20051AUD/V+TCMS
Ultra Librarian 3D Model Ultra Librarian MAX20051AUD/V+TCMS CAD Model

Description

The MAX20051AUD/V+TCMS from Maxim Integrated is a sophisticated power management integrated circuit (PMIC) designed specifically for automotive applications. This high-performance device is engineered to meet the stringent requirements of the automotive industry, providing reliable and efficient power management solutions for advanced vehicle electronics.

Key Features:

  • Wide Input Voltage Range: The PMIC operates over a broad input voltage range, making it suitable for various automotive battery conditions, including cold crank and stop-start scenarios.
  • High-Efficiency: With its high-efficiency step-down converters, the MAX20051AUD/V+TCMS ensures minimal power loss, which is crucial for battery-powered applications, extending vehicle battery life.
  • Robust Protection Features: The device includes a suite of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, safeguarding the system against a range of potential faults.
  • Small Footprint: The compact package design allows for a small PCB footprint, essential for space-constrained automotive environments.
  • Automotive Grade: Designed to comply with the AEC-Q100 standard, the MAX20051AUD/V+TCMS is suitable for the harsh conditions of automotive applications.

Applications:

The MAX20051AUD/V+TCMS is ideal for a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Sensor Power Supplies
  • Body Control Modules

Technical Specifications:

Parameter Value
Input Voltage Range 3.5V to 36V
Operating Temperature -40°C to +125°C
Package TQFN-EP
Qualification AEC-Q100

The MAX20051AUD/V+TCMS by Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable solutions for the automotive industry. Its combination of efficiency, protection, and small size makes it an excellent choice for modern vehicle power management systems.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess