EN
  • EN
  • DE

MAX20051AUD/V+T

Part No MAX20051AUD/V+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 2A 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 65V
Voltage - Output 4.875V ~ 5.125V
Current - Output / Channel 2A
Frequency 400kHz
Dimming Analog, PWM
Applications Commercial & Industrial Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 14-TSSOP-EP
Base Product Number MAX20051
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 966133-MAX20051AUD/V+T
Ultra Librarian 3D Model Ultra Librarian MAX20051AUD/V+T CAD Model

Description

Maxim Integrated MAX20051AUD/V+T Automotive Step-Down Converter

The MAX20051AUD/V+T is a high-efficiency, synchronous step-down DC-DC converter designed specifically for automotive applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this converter is part of their extensive portfolio of power management solutions. The MAX20051AUD/V+T operates over a wide input voltage range and is ideal for creating a regulated low-voltage power supply from a higher voltage input, such as a car battery.

Key Features

  • Wide Input Voltage Range: Capable of handling input voltages from 3.5V to 36V, making it suitable for automotive power systems that can experience wide voltage fluctuations.
  • High Efficiency: Its synchronous rectification design ensures high efficiency, which is critical for reducing heat generation and improving reliability in automotive environments.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a range of output voltages to accommodate various applications within the vehicle.
  • Robust Thermal Performance: The device is designed to operate in the challenging thermal environments typical of automotive applications, ensuring performance and reliability.
  • Protection Features: It includes a suite of protection features such as over-current protection, over-temperature protection, and under-voltage lockout, enhancing the safety and durability of the end application.

Applications

The MAX20051AUD/V+T is designed for use in automotive environments and is particularly well-suited to power infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics that require a stable and efficient power supply. Its robust design ensures that it can withstand the harsh conditions found in automotive applications, including wide temperature ranges and voltage transients.

Quality and Reliability

As with all Maxim Integrated products, the MAX20051AUD/V+T is built to high-quality standards. It is AEC-Q100 qualified, meaning it has passed stringent automotive qualification standards for reliability and performance. This step-down converter is an excellent choice for automotive engineers looking for a reliable power solution that can handle the demanding requirements of modern vehicles.

For detailed specifications and application notes, designers and engineers are encouraged to consult the MAX20051AUD/V+T datasheet available on the Maxim Integrated website or through authorized distributors.

You May Also Be Interested in

Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4709 $52.0635
36+ $2.8480 $102.5280
55+ $2.7590 $151.7450
75+ $2.6700 $200.2500
97+ $2.5810 $250.3570
130+ $2.3140 $300.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,880 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess