EN
  • EN
  • DE

MAX20024EGXXD/V+T

Part No MAX20024EGXXD/V+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075144-MAX20024EGXXD/V+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX20024EGXXD/V+T CAD Model

Description

MAX20024EGXXD/V+T Automotive Power Management IC by Maxim Integrated

The MAX20024EGXXD/V+T from Maxim Integrated is a state-of-the-art automotive power management integrated circuit (IC) designed to meet the rigorous demands of modern vehicle electronics. This advanced chip is tailored to provide reliable and efficient power supply solutions for automotive applications, ensuring optimal performance and safety for in-vehicle systems.

With its robust design, the MAX20024EGXXD/V+T is engineered to withstand the harsh conditions commonly found in automotive environments. The device features a wide operating temperature range, making it suitable for use in various climates and under different operating conditions. This ensures that vehicle electronics remain functional and reliable, even in extreme temperatures.

The power management IC is equipped with multiple output channels, offering flexibility in powering a range of automotive subsystems. Each channel is designed to deliver precise voltage regulation, ensuring stable power supply to critical components such as infotainment systems, advanced driver-assistance systems (ADAS), and other electronic control units (ECUs).

One of the key advantages of the MAX20024EGXXD/V+T is its high efficiency. The device employs advanced circuitry to minimize power loss, thereby reducing the thermal footprint and extending the lifetime of the system. This also contributes to better fuel economy by reducing the energy burden on the vehicle's electrical system.

Furthermore, the MAX20024EGXXD/V+T incorporates several protective features to safeguard against electrical faults and anomalies. Overvoltage, undervoltage, overcurrent, and thermal shutdown protections are all integrated into the chip, ensuring that both the power management IC and the connected components are shielded from potential damage.

In summary, the MAX20024EGXXD/V+T by Maxim Integrated is an exemplary solution for automotive power management, combining efficiency, durability, and protection. Its advanced features and robust design make it an ideal choice for manufacturers looking to enhance the reliability and performance of their automotive electronic systems.

For detailed technical specifications and application guidance, designers and engineers are encouraged to consult the datasheet and support documentation available from Maxim Integrated.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,648 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess