EN
  • EN
  • DE

MAX20024EGXXC/V+T

Part No MAX20024EGXXC/V+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075143-MAX20024EGXXC/V+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX20024EGXXC/V+T CAD Model

Description

Maxim Integrated MAX20024EGXXC/V+T Automotive Power Management IC

The MAX20024EGXXC/V+T from Maxim Integrated is a cutting-edge power management integrated circuit (PMIC) designed specifically for automotive applications. This highly integrated device is engineered to provide reliable and efficient power management solutions for the demanding environments found in modern vehicles.

At the heart of the MAX20024EGXXC/V+T lies its robust construction and advanced technology, which ensures that it can withstand the harsh conditions typical in automotive settings, including wide temperature ranges and high levels of electrical noise. The device is characterized by its high performance, offering precise power control and management to ensure the optimal operation of automotive electronics.

The PMIC is equipped with multiple output channels, each capable of delivering stable and clean power to various automotive subsystems. This includes critical functions such as infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle networks. Its multi-channel design allows for a compact and efficient power supply architecture, reducing the overall system complexity and improving reliability.

One of the key features of the MAX20024EGXXC/V+T is its ability to handle a wide input voltage range, making it versatile enough to operate in different power environments within the vehicle. Additionally, the device includes built-in protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown, which safeguard the system against potential damage from electrical faults or extreme conditions.

The PMIC also boasts excellent electromagnetic compatibility (EMC) performance, minimizing interference with other electronic systems in the vehicle. This is crucial for maintaining the integrity and performance of sensitive automotive electronics that are essential for safety and functionality.

For ease of integration, the MAX20024EGXXC/V+T comes in a compact package that is suitable for space-constrained applications. This, combined with its robust feature set, makes it an ideal choice for automotive manufacturers looking to enhance the power management capabilities of their vehicles with a reliable, high-performance solution.

In summary, the MAX20024EGXXC/V+T from Maxim Integrated represents a pinnacle in automotive power management technology, offering durability, versatility, and high performance to meet the rigorous demands of modern vehicle electronics.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,625 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess