EN
  • EN
  • DE

MAX20024CGXXC/V+T

Part No MAX20024CGXXC/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description PMIC AUTO APPLICATION / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX20024
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 702431-MAX20024CGXXC/V+T
Ultra Librarian 3D Model Ultra Librarian MAX20024CGXXC/V+T CAD Model

Description

Product Overview: MAX20024CGXXC/V+T from Maxim Integrated

The MAX20024CGXXC/V+T is a high-performance automotive power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced PMIC is specifically engineered to meet the rigorous demands of automotive applications, providing reliable and efficient power solutions for advanced driver-assistance systems (ADAS), infotainment systems, and other in-vehicle electronics.

Key Features

  • High Integration: The MAX20024CGXXC/V+T integrates multiple power regulators in a single package, reducing the number of components required on the system board and simplifying the power supply design.
  • Robust Performance: Engineered to withstand the challenging conditions of the automotive environment, this PMIC features a wide operating temperature range and is designed to handle the transients and noise typical of automotive power systems.
  • Flexibility: With its configurable outputs, the MAX20024CGXXC/V+T can be tailored to meet the specific power requirements of various automotive subsystems, making it a versatile choice for a wide range of applications.

Applications

  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • Automotive Instrument Clusters
  • Body Control Modules

Technical Specifications

  • Package: The device comes in a compact, automotive-grade package suitable for space-constrained applications.
  • Input Voltage Range: It supports a wide input voltage range, accommodating the various battery voltages encountered in automotive applications.
  • Output Voltage: Multiple output voltages are available, which are critical for powering different components within the vehicle's electronic system.
  • Temperature Range: Designed to operate over the automotive temperature range, ensuring reliability under extreme conditions.

The MAX20024CGXXC/V+T from Maxim Integrated represents a state-of-the-art solution for power management in modern vehicles, offering durability, efficiency, and the high level of integration required for today's complex automotive systems.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess