EN
  • EN
  • DE

MAX19995ETX+

Part No MAX19995ETX+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description Up/Down Conv Mixer 3.3V/5V 2.2GHz 36-Pin TQFN EP / IC MIXER 1.7-2.2GHZ DWN 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
RF Type CDMA, DCS, EDGE, GSM, UMTS, WCDMA
Frequency 1.7GHz ~ 2.2GHz
Number of Mixers 1
Gain 9dB
Noise Figure 9dB
Secondary Attributes Down Converter
Operating Supply Current 212mA, 370mA
Operating Supply Voltage 3 V ~ 3.6 V, 4.75 V ~ 5.25 V
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-TQFN (6x6)
Win Source Part Number 785621-MAX19995ETX+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX19995
Introduction Date December 01, 2008
ECCN 5A991.g
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX19995ETX+ CAD Model

Description

Maxim Integrated's MAX19995ETX+: Dual, Downconversion Mixer with LO Switch

The MAX19995ETX+ from Maxim Integrated is a high-performance, dual, downconversion mixer that offers a comprehensive solution tailored for demanding RF applications. This advanced component is designed to function within the 1700MHz to 2200MHz frequency range, making it a perfect fit for a variety of wireless communication systems such as LTE, WCDMA, and multicarrier GSM base stations.

One of the standout features of the MAX19995ETX+ is its integrated local oscillator (LO) switch, which simplifies the design and reduces component count in complex systems that require multiple LO inputs. The device's exceptional linearity and noise performance are key to maintaining signal integrity, thereby ensuring high-quality signal processing in the RF signal chain.

The mixer is housed in a compact, 36-pin thin QFN-EP (6mm x 6mm) package, which not only saves valuable board space but also offers enhanced thermal performance. The MAX19995ETX+ operates over the extended temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions.

Key specifications of the MAX19995ETX+ include:

  • High linearity with an input IP3 of 24.5dBm
  • Low noise figure of 9.7dB
  • Conversion gain of 7.9dB
  • Integrated LO switch with isolation of 42dB at 1960MHz
  • Single-ended RF and LO ports for ease of interfacing
  • Dual differential IF outputs supporting a wide frequency range

The device also features a robust on-chip LO buffer, which reduces the need for external components and simplifies the LO path design. This is complemented by the integrated balun structures that enable single-ended RF input, further reducing external component requirements and simplifying the board layout.

Whether you're designing for base station transceivers, point-to-point radios, or satellite communications, the MAX19995ETX+ provides a reliable and efficient solution for your downconversion needs. Maxim Integrated's commitment to quality ensures that you receive a product that not only meets but exceeds industry standards for performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2297 $84.4594
4+ $34.6500 $138.6000
6+ $33.5672 $201.4032
8+ $32.4844 $259.8752
10+ $31.4016 $314.0160
13+ $28.1531 $365.9903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 847 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess