EN
  • EN
  • DE

MAX197CNI

Part No MAX197CNI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702394-MAX197CNI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX197CNI CAD Model

Description

Maxim Integrated MAX197CNI - 12-Bit Multichannel ADC with Track/Hold

The MAX197CNI from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) designed to provide precision data conversion from analog signals to digital form with ease and accuracy. This integrated circuit features a versatile multichannel design, making it an ideal choice for a variety of applications that require multiple analog inputs to be monitored or measured simultaneously.

The MAX197CNI offers eight analog input channels, which can be configured as either four differential pairs or eight single-ended inputs, providing flexibility for different signal requirements. The built-in track/hold function ensures that the analog signal is accurately captured and held during the conversion process, leading to precise and stable digital outputs.

With a conversion time of just 10 microseconds, the MAX197CNI is capable of high-speed operation, making it suitable for real-time data acquisition systems, process control, and other applications where timely data processing is critical. The device operates from a single +5V supply, simplifying power supply design and reducing system complexity.

Communication with the MAX197CNI is achieved through a standard SPI/QSPI/MICROWIRE digital interface, allowing for easy integration with microcontrollers and digital systems. The 24-pin DIP (Dual In-line Package) form factor of the MAX197CNI ensures compatibility with standard breadboards and sockets, offering straightforward implementation in both prototyping and production environments.

Key features of the MAX197CNI include:

  • 12-bit resolution for accurate data conversion
  • 8-channel multiplexer with single-ended or differential input options
  • Fast 10µs conversion time for responsive performance
  • Integrated track/hold function for signal integrity
  • Single +5V power supply for simplified design
  • SPI/QSPI/MICROWIRE compatible interface for ease of use
  • Robust 24-pin DIP package for versatile deployment

In summary, the MAX197CNI from Maxim Integrated is a versatile and reliable ADC solution for designers seeking to integrate multiple analog inputs into their digital systems with high precision and speed. Its combination of performance, flexibility, and ease of use makes it an excellent choice for a wide array of applications.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess