EN
  • EN
  • DE

MAX197AEAI

Part No MAX197AEAI
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 100K 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Data Acquisition 12 b 100k Parallel 28-SSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name MAX197
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881285-MAX197AEAI
Ultra Librarian 3D Model Ultra Librarian MAX197AEAI CAD Model

Description

The MAX197AEAI from Maxim Integrated is a high-performance, 12-bit data acquisition system (DAS) that integrates a multichannel analog-to-digital converter (ADC) and track/hold (T/H) functionality into a single compact package. This device is designed to cater to a wide array of applications, such as industrial control systems, robotics, data loggers, and medical equipment, offering a versatile solution for precise data acquisition tasks.

Key Features

  • High-Resolution ADC: The MAX197AEAI features a 12-bit resolution ADC, ensuring accurate and precise digital representation of analog signals.
  • Multiple Analog Inputs: It provides 8 analog input channels, which can be configured as either 8 single-ended inputs or 4 differential pairs, giving users flexibility in connecting various sensors and signals.
  • Integrated Track/Hold Amplifier: The built-in T/H amplifier allows the ADC to capture analog signals at a specific point in time, maintaining signal integrity during the conversion process.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a single +5V power supply and features a power-down mode to further reduce power usage when not in active conversion.
  • Serial Interface: Communication with microcontrollers or digital systems is made easy through its serial interface, compatible with SPI, QSPI, and MICROWIRE protocols.
  • Onboard Reference: The MAX197AEAI includes an internal 4.096V reference voltage, eliminating the need for external components and simplifying the design.

Applications

The versatility of the MAX197AEAI makes it suitable for a diverse range of applications, including:

  • Process control and automation systems
  • Data acquisition for embedded systems
  • Battery-powered and portable devices
  • Medical monitoring and diagnostic equipment
  • Instrumentation and measurement devices

With its robust feature set, the MAX197AEAI stands out as a reliable choice for engineers and designers looking to implement a comprehensive data acquisition system with minimal external components and straightforward interfacing capabilities.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4631 $88.9262
3+ $36.4826 $109.4478
5+ $35.3425 $176.7125
6+ $34.2024 $205.2144
8+ $33.0623 $264.4984
11+ $29.6421 $326.0631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,467 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess