EN
  • EN
  • DE

MAX196ACAI+

Part No MAX196ACAI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 6-Channel Single ADC SAR 100ksps 12-bit Parallel 28-Pin SSOP / IC DAS 12BIT 6CH 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 785604-MAX196ACAI+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX196
Introduction Date September 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX196ACAI+ CAD Model

Description

Product Overview: MAX196ACAI+

The MAX196ACAI+ from Maxim Integrated is a high-performance, 16-bit data acquisition system that offers a complete solution for precise and efficient analog-to-digital conversion. This product is designed to cater to a wide range of applications, including industrial control systems, medical instrumentation, and data acquisition modules, where accuracy and reliability are of utmost importance.

Key Features

  • High Resolution: The MAX196ACAI+ boasts a 16-bit resolution, providing a high degree of precision in analog-to-digital conversion, making it ideal for applications that require accurate measurement.
  • Integrated Features: This device includes an 8-channel multiplexer and a track/hold amplifier, simplifying the design and reducing the need for additional external components.
  • Low Power Consumption: With a focus on energy efficiency, the MAX196ACAI+ operates with low power consumption, which is crucial for portable and battery-operated devices.
  • Versatile Sampling Rate: It offers a flexible sampling rate that can be adjusted according to the needs of the application, ensuring optimal performance across various scenarios.
  • Serial Interface: The inclusion of a serial interface facilitates easy communication with microprocessors and microcontrollers, enabling seamless integration into digital systems.

Performance and Reliability

The MAX196ACAI+ is engineered to deliver stable and reliable performance even under challenging conditions. It operates over a wide temperature range, ensuring consistent functionality in environments with varying temperatures. The robust design of the MAX196ACAI+ ensures that it can withstand the rigors of industrial environments and maintain its accuracy over time.

Easy Integration

Maxim Integrated has designed the MAX196ACAI+ with ease of integration in mind. Its small footprint and standard package make it easy to incorporate into existing designs without significant alterations. Additionally, the comprehensive data sheet and support materials provided by Maxim Integrated allow for a streamlined development process, helping to reduce time-to-market for products that incorporate this advanced data acquisition system.

In summary, the MAX196ACAI+ from Maxim Integrated is a powerful and reliable solution for high-precision analog-to-digital conversion, offering a combination of performance, efficiency, and ease of use that makes it a standout choice for a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7171 $59.4342
5+ $24.3834 $121.9170
8+ $23.6214 $188.9712
11+ $22.8595 $251.4545
14+ $22.0974 $309.3636
18+ $19.8115 $356.6070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,982 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess