EN
  • EN
  • DE

MAX1922ESA+T

Part No MAX1922ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW CUR LIMIT USB 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating 2.7 V to 5.5 V
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 107784-MAX1922ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX1922
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1922ESA+T CAD Model

Description

The MAX1922ESA+T is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a company renowned for its innovative and reliable power management solutions. This regulator is specifically engineered to deliver a continuous output current of up to 500mA with an input voltage range of 2.5V to 6.5V. The device is available in an 8-pin SOIC package, making it suitable for space-constrained applications.

Key Features

  • High Accuracy: The MAX1922ESA+T boasts an impressive output voltage accuracy of ±1%, ensuring precise voltage regulation for sensitive electronic components.
  • Low Dropout: With a low dropout voltage of just 160mV at full load, this regulator maintains efficiency and provides stable performance even when the input voltage is close to the output voltage.
  • Adjustable Output: Users can adjust the output voltage from 1.25V to 5V using external resistors, providing flexibility for various design requirements.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing the reliability and longevity of the regulator and the overall system.
  • Low Ground Current: The MAX1922ESA+T has a low ground current of typically 110µA, which minimizes power loss and improves efficiency, making it ideal for battery-powered devices.

Applications

The versatility of the MAX1922ESA+T makes it suitable for a wide range of applications, including:

  • Battery-Powered Equipment
  • Portable Consumer Electronics
  • Handheld Devices
  • Wireless Communication Systems
  • Notebook Computers

Conclusion

Maxim Integrated's MAX1922ESA+T linear regulator is a compact, high-efficiency solution for applications requiring precise voltage regulation and low power consumption. Its adjustable output voltage, low dropout, and built-in protection features make it a highly reliable choice for designers looking to optimize their power management systems. Whether for consumer electronics or industrial applications, the MAX1922ESA+T stands out as a versatile component that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0027 $50.0675
61+ $1.6433 $100.2413
95+ $1.5919 $151.2305
130+ $1.5406 $200.2780
168+ $1.4892 $250.1856
225+ $1.3352 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess