The MAX1920ETT+ is a high-efficiency, synchronous, step-down DC-DC converter designed by Maxim Integrated to deliver robust performance for a wide range of applications. This compact and versatile power solution is optimized for portable and space-constrained devices, offering a perfect blend of power efficiency and reliability.
Key Features
- High Efficiency: The MAX1920ETT+ provides an excellent power conversion efficiency, which is critical for extending battery life in portable devices.
- Adjustable Output Voltage: With an adjustable output voltage range, this converter can be tuned to meet the specific needs of various applications.
- Low Quiescent Current: It features a low quiescent current that minimizes standby power consumption, further enhancing the battery life of the end product.
- Compact Design: Housed in a tiny 6-pin TDFN package, the MAX1920ETT+ saves valuable board space and is ideal for space-constrained applications.
- Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and ensuring versatility across different system designs.
- Integrated Synchronous Rectification: The inclusion of synchronous rectification enhances efficiency, particularly at low output currents, by reducing power losses.
Applications
The MAX1920ETT+ is suitable for a diverse array of applications, including but not limited to:
- Portable and battery-powered devices
- Wireless and IoT devices
- Power supply modules
- Point-of-load conversions
- Embedded systems
Technical Specifications
Parameter
Value
Package Type
6-Pin TDFN
Input Voltage Range
2.6V to 5.5V
Output Voltage Range
Adjustable
Switching Frequency
Up to 1MHz
Operating Temperature
-40°C to +85°C
The MAX1920ETT+ from Maxim Integrated is an exemplary solution for designers looking to optimize power management in compact and power-sensitive applications. Its combination of efficiency, adjustability, and small form factor makes it a top choice among contemporary DC-DC converters.