EN
  • EN
  • DE

MAX189CEWE+

Part No MAX189CEWE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SERIAL LP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer Maxim Integrated
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 75k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 16-SOIC
Win Source Part Number 144973-MAX189CEWE+
Ultra Librarian 3D Model Ultra Librarian MAX189CEWE+ CAD Model

Description

Maxim Integrated Product Overview: MAX189CEWE+

The MAX189CEWE+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise voltage measurements in a variety of applications. This ADC is a part of Maxim's renowned data converter product line, which is well-known for its reliability and accuracy.

Featuring a fast successive approximation register (SAR) architecture, the MAX189CEWE+ ensures quick data acquisition with a conversion time as low as 10μs, making it an excellent choice for systems requiring high-speed data processing. Its single +5V power supply operation and low power consumption of only 135μA (typical) at a 100kSPS (samples per second) sampling rate make it ideal for battery-powered devices and power-sensitive applications.

Key Features:

  • Resolution: 12-bits, providing a fine level of detail in measurement.
  • Sampling Rate: Up to 100kSPS, suitable for high-speed applications.
  • Power Supply: Single +5V supply for ease of integration.
  • Low Power Consumption: 135μA (typical) at full sampling rate, preserving battery life.
  • Input Voltage Range: 0V to VREF, with VREF up to 5V.
  • Automatic Power-Down: Reduces power consumption between conversions.
  • Interface: SPI/QSPI™/MICROWIRE™ compatible serial interface for easy communication with microcontrollers and digital systems.
  • Package: Available in a 16-SOIC wide package, suitable for surface-mount technology (SMT).

Applications:

The MAX189CEWE+ is versatile and can be used in various applications such as:

  • Data acquisition systems
  • Battery-powered instruments
  • Medical devices
  • Industrial control systems
  • Embedded systems

With its high accuracy, low power consumption, and ease of use, the MAX189CEWE+ is an excellent choice for designers looking to enhance the performance of their systems. Whether for industrial, medical, or consumer electronics, this ADC from Maxim Integrated stands out for its ability to deliver precise measurements in a compact form factor.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4370 $62.1850
12+ $10.2044 $122.4528
18+ $9.8856 $177.9408
25+ $9.5669 $239.1725
32+ $9.2481 $295.9392
42+ $8.2917 $348.2514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess