EN
  • EN
  • DE

MAX1896EUT#G16

Part No MAX1896EUT#G16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 500MA SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Voltage - Input (Minimum) 2.6V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.6V
Maximum Output Voltage 13V
Output Current 500mA
Switching Frequency 1.4MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702303-MAX1896EUT#G16
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1896EUT#G16 CAD Model

Description

Maxim Integrated MAX1896EUT#G16 Product Overview

The MAX1896EUT#G16, from Maxim Integrated, is a highly efficient, compact, and versatile power management integrated circuit (PMIC) designed to cater to a wide array of applications. This tiny powerhouse is ideal for portable devices where space is at a premium and energy efficiency is critical. With its advanced features and robust performance, the MAX1896EUT#G16 stands out as a superior choice for designers looking to optimize their power management solutions.

Key Features

  • High Efficiency: The device is engineered to provide maximum power efficiency, which helps prolong battery life in portable applications.
  • Small Footprint: Housed in a compact SOT-23 package, the MAX1896EUT#G16 is perfect for space-constrained designs, allowing for more room for other components or smaller overall product size.
  • Voltage Regulation: It offers precise voltage regulation, ensuring stable operation of the powered device across various conditions.
  • Low Quiescent Current: The PMIC is designed to have a low quiescent current, further enhancing its suitability for battery-powered applications by minimizing power drain when in standby mode.
  • Thermal Protection: It includes built-in thermal protection features that safeguard the device and the system it powers from the risks of overheating.

Applications

The versatility of the MAX1896EUT#G16 makes it an excellent choice for a broad range of applications, including but not limited to:

  • Portable and wearable electronics
  • Wireless headsets and earbuds
  • Bluetooth-enabled devices
  • Medical devices
  • Smart sensors

Conclusion

In summary, the MAX1896EUT#G16 by Maxim Integrated is a top-tier power management solution that offers high efficiency, space-saving design, and reliable performance. Its comprehensive feature set ensures that it can meet the stringent requirements of modern portable electronics, making it an invaluable component for designers aiming to create the next generation of compact, energy-efficient devices.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to $4.9545
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess