EN
  • EN
  • DE

MAX188CCPP+

Part No MAX188CCPP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SERIAL 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Operating Supply Voltage ±5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 702297-MAX188CCPP+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX188
Introduction Date August 01, 1996
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX188CCPP+ CAD Model

Description

The MAX188CCPP+ is a highly integrated analog-to-digital converter (ADC) from Maxim Integrated, designed to offer exceptional performance in a compact package. This 12-bit ADC features 8 channels, making it an ideal solution for systems that require multiple analog inputs to be digitized with high accuracy and minimal power consumption.

Key Features

  • 12-Bit Resolution: The MAX188CCPP+ provides high-resolution measurements, allowing for precise data acquisition and signal processing.
  • 8 Multiplexed Channels: With its eight input channels, this ADC can handle multiple signal inputs, making it versatile for various applications.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low supply current, making it suitable for battery-powered devices.
  • Serial Interface: The device includes a serial interface for communication with microcontrollers and digital systems, simplifying the system design and saving PCB space.
  • Single +5V Supply Operation: The MAX188CCPP+ operates from a single +5V supply, reducing the complexity of the power supply design.
  • Internal Clock: An internal clock minimizes the number of external components required, which is beneficial for compact system designs.
  • Software-Configurable: This ADC can be easily configured via software, providing flexibility and ease of use for designers.

Applications

The MAX188CCPP+ is ideal for a wide range of applications due to its versatility and performance. It is particularly well-suited for:

  • Data Acquisition Systems
  • Process Control
  • Instrumentation
  • Battery-Powered Devices
  • Portable Equipment

Product Specifications

Parameter Value Resolution 12 Bits Number of Channels 8 Supply Voltage +5V Interface Serial (SPI/QSPI/MICROWIRE) Package Type 20-Pin PDIP

With its combination of low power consumption, multiple input channels, and ease of integration, the MAX188CCPP+ from Maxim Integrated is a superior choice for designers looking to incorporate reliable and efficient ADC functionality into their systems.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess