EN
  • EN
  • DE

MAX186DCAP

Part No MAX186DCAP
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Low-Power, 8-Channel, Serial 12-Bit ADCs | IC DAS 12BIT 133K 20SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 133k
Data Interface Serial
Voltage Supply Source Dual ±
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number MAX186
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212487-MAX186DCAP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX186DCAP CAD Model

Description

Maxim Integrated's MAX186DCAP: High-Performance, Low-Power, 12-Bit Analog-to-Digital Converter

The MAX186DCAP from Maxim Integrated is a compact, high-precision 12-bit analog-to-digital converter (ADC) that offers a combination of features making it ideal for battery-powered and data acquisition applications. This ADC is designed to operate with a single +5V power supply, making it suitable for portable devices, and it consumes a mere 1.25mA of supply current. Furthermore, the MAX186DCAP comes in a 20-pin SSOP package, which is favored for space-constrained applications.

One of the key attributes of the MAX186DCAP is its 8-channel multiplexer, which provides the flexibility to connect up to eight single-ended inputs or four differential inputs. This feature enables the device to handle multiple signal sources, enhancing its utility in complex systems. Additionally, the MAX186DCAP boasts a sampling rate of up to 133ksps, allowing for rapid data acquisition and real-time processing.

The device also includes a 4-wire serial interface, which is compatible with SPI, QSPI, and MICROWIRE protocols, as well as most DSP interfaces. This versatility ensures that the MAX186DCAP can easily integrate into a variety of digital systems. The ADC's serial interface not only simplifies the connection to microcontrollers and microprocessors but also minimizes the need for extensive wiring, thus reducing the overall design footprint.

Another noteworthy feature of the MAX186DCAP is its internal track/hold function, which eliminates the need for an external track/hold amplifier, further saving space and cost. The device also supports a flexible reference input, accommodating a range of reference voltages between 1V and VDD, which allows designers to set the desired input range for their specific application.

For enhanced performance, the MAX186DCAP includes a shutdown mode that reduces the supply current to just 1µA, providing significant power savings during idle periods. This feature is particularly beneficial for portable and remote sensing applications where power conservation is critical.

In summary, the MAX186DCAP from Maxim Integrated is a versatile and efficient solution for a wide range of data acquisition tasks. Its combination of high-speed performance, low power consumption, and a rich set of features make it an excellent choice for designers looking to optimize their systems for both performance and size.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess