EN
  • EN
  • DE

MAX186CEWP

Part No MAX186CEWP
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Low-Power, 8-Channel, Serial 12-Bit ADCs | IC DAS 12BIT 133K 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Data Acquisition
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 133k
Data Interface Serial
Voltage Supply Source Dual ±
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MAX186
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212486-MAX186CEWP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX186CEWP CAD Model

Description

Product Overview: MAX186CEWP from Maxim Integrated

The MAX186CEWP is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) manufactured by Maxim Integrated. This versatile ADC is designed for a wide array of applications, including data acquisition systems, industrial control processes, and medical equipment. With its compact 20-pin SOIC (small outline integrated circuit) package, the MAX186CEWP offers an excellent solution for space-constrained designs.

Key Features

  • High Resolution: The MAX186CEWP delivers 12-bit resolution, ensuring precise digital representation of the analog input signal.
  • Low Power Consumption: It operates with a single +5V power supply, making it an energy-efficient choice for battery-operated devices.
  • Multiple Channel Inputs: It features 8 analog input channels, providing flexibility for multiplexed applications.
  • Programmable Acquisition Time: Users can optimize the acquisition time to meet specific application requirements, balancing speed and power consumption.
  • Serial Interface: The MAX186CEWP communicates with microprocessors via a simple 3-wire serial interface, compatible with SPI, QSPI, and MICROWIRE protocols.
  • Internal Clock: Its internal clock minimizes external component count, simplifying the overall design.
  • Software-Selectable Power-Down: The device can be put into a low-power mode between conversions to further reduce power usage.

Applications

The MAX186CEWP is suitable for a variety of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Controls
  • Battery-Operated Systems
  • Medical Monitoring Devices

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX186CEWP ADC is built to meet high standards, ensuring stable and reliable performance for critical applications. In addition, Maxim provides comprehensive technical support and documentation, making it easier for designers to integrate this ADC into their projects.

Overall, the MAX186CEWP from Maxim Integrated is a versatile, efficient, and reliable choice for designers looking to incorporate a high-quality ADC into their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess