EN
  • EN
  • DE

MAX186CCWP

Part No MAX186CCWP
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 133K 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Data Acquisition 12 b 133k Serial 20-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name MAX186
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881255-MAX186CCWP
Ultra Librarian 3D Model Ultra Librarian MAX186CCWP CAD Model

Description

Maxim Integrated MAX186CCWP Product Overview

The MAX186CCWP from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers a versatile solution for various data acquisition applications. Designed with precision in mind, this compact component is ideal for portable and battery-powered devices where efficient power consumption and space-saving are critical.

Featuring an 8-channel multiplexer, the MAX186CCWP allows multiple single-ended or differential inputs, making it highly adaptable for multipoint and isolation measurements. The device operates with a single +5V power supply, or with dual ±5V supplies for bipolar input ranges, providing flexibility in system design.

The MAX186CCWP boasts a sampling rate of up to 133ksps, ensuring rapid data acquisition for real-time processing. Its SPI/QSPI/MICROWIRE-compatible serial interface facilitates easy integration with most microcontrollers and digital systems, streamlining the product development process.

With its low power dissipation, typically just 10mW at the full sampling rate, this ADC is optimized for power-sensitive applications. Additionally, its power-saving shutdown mode reduces consumption to just 1µW, further extending battery life in portable devices.

The MAX186CCWP comes in a 20-pin SOP (Small Outline Package) that is suitable for surface-mount technology, providing a compact footprint for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable performance across diverse operating conditions.

Key features of the MAX186CCWP include a software-selectable input range, on-chip clock, and a 4.096V bandgap reference, which can be disabled if an external reference is preferred. These features, combined with its high integration, make the MAX186CCWP a robust solution for industrial control systems, robotics, medical instruments, and any application requiring precise and efficient analog-to-digital conversion.

In summary, the MAX186CCWP by Maxim Integrated is a versatile, efficient, and reliable ADC that delivers high performance in a compact package, making it an excellent choice for designers and engineers looking to enhance their data acquisition systems.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2065 $66.6195
7+ $18.2207 $127.5449
10+ $17.6513 $176.5130
14+ $17.0819 $239.1466
18+ $16.5125 $297.2250
24+ $14.8043 $355.3032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess