EN
  • EN
  • DE

MAX186CCPP

Part No MAX186CCPP
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 133K 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Data Acquisition 12 b 133k Serial 20-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name MAX186
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881254-MAX186CCPP
Ultra Librarian 3D Model Ultra Librarian MAX186CCPP CAD Model

Description

Maxim Integrated MAX186CCPP Low-Power, 8-Channel, Serial 12-Bit ADC

The MAX186CCPP from Maxim Integrated is a highly efficient, 8-channel, 12-bit analog-to-digital converter (ADC) designed to operate with minimal power consumption. Its compact and versatile design makes it an ideal choice for a wide range of applications, including battery-operated devices, data acquisition systems, and industrial control systems.

This ADC operates from a single +5V supply and features a 12-bit resolution, ensuring precise and accurate digital representation of the analog input signals. The MAX186CCPP comes in a 20-pin DIP package, making it easy to integrate into various circuit designs.

Key Features:

  • Multiple Channel Inputs: The MAX186CCPP provides 8 multiplexed single-ended inputs, offering flexibility to connect multiple sensors or signal sources.
  • Low Power Consumption: With its power-saving features, it draws only 1.3mA of supply current during operation and 1µA in shutdown mode, making it highly efficient for power-sensitive applications.
  • High-Speed Serial Interface: The device includes a high-speed SPI/QSPI™/MICROWIRE™/DSP-compatible serial interface, enabling fast data transfer and simple connection to microcontrollers and digital systems.
  • Onboard Sample-and-Hold: The MAX186CCPP features an internal sample-and-hold circuit, which provides consistent and stable data sampling, crucial for accurate measurements.
  • Programmable Acquisition Time: Users can program the acquisition time to optimize the trade-off between data throughput and power consumption according to their specific needs.
  • Software-Configurable: The ADC can be configured via software commands, allowing for easy setup and adjustments to suit different applications and requirements.

The MAX186CCPP also boasts a wide analog input range of 0 to VREF and a digital output range of 0 to 4095, providing a full-scale reading that matches the precision of its 12-bit resolution. The device's robust design includes overvoltage protection on the analog inputs, safeguarding the ADC against unexpected voltage spikes.

With its combination of high precision, low power consumption, and versatile features, the Maxim Integrated MAX186CCPP is an excellent choice for designers looking to add reliable and efficient analog-to-digital conversion to their electronic projects.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4736 $74.9472
4+ $30.7476 $122.9904
6+ $29.7867 $178.7202
7+ $28.8258 $201.7806
9+ $27.8650 $250.7850
13+ $24.9824 $324.7712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,945 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess