EN
  • EN
  • DE

MAX186BEWP+T

Part No MAX186BEWP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SERIAL 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Operating Supply Voltage ±5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 702277-MAX186BEWP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX186
Introduction Date August 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX186BEWP+T CAD Model

Description

Maxim Integrated MAX186BEWP+T Product Overview

The MAX186BEWP+T from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers a unique combination of features and capabilities for a wide range of applications. Designed with precision and efficiency in mind, this ADC is suitable for battery-powered devices, data acquisition systems, and industrial control applications.

Key Features:

  • High Resolution: The MAX186BEWP+T provides 12-bit resolution, ensuring accurate and precise digital representation of analog signals.
  • Low Power Consumption: With its low power operation, this ADC is ideal for portable and battery-operated devices, helping to extend battery life while maintaining performance.
  • Multiple Channel Inputs: It features 8 analog input channels, allowing for multiplexed input signals, which makes it versatile for monitoring multiple sensors or signals simultaneously.
  • Serial Interface: The device includes a SPI™/QSPI™/MICROWIRE™-compatible serial interface, facilitating easy integration with most microcontrollers and simplifying the design process.
  • Programmable Sampling Rate: Users can program the sampling rate according to their specific application requirements, providing flexibility in data acquisition and processing.

Applications:

  • Data Acquisition Systems
  • Battery-Powered Equipment
  • Industrial Process Control
  • Instrumentation
  • Remote Sensors

The MAX186BEWP+T operates over a wide supply voltage range and features an internal 4.096V reference, though it can also accommodate an external reference to match the specific needs of the application. Its small 20-pin SOIC package makes it easy to fit into space-constrained designs.

Overall, the Maxim Integrated MAX186BEWP+T is a versatile and reliable ADC that offers high precision and low power consumption, making it an excellent choice for designers looking to enhance the performance of their data acquisition and control systems.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess